location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Petzl ACCU 4 ULTRA Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Petzl Check ‘Petzl’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACCU 4 ULTRA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E55400 2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3342540094901
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Petzl: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2024 14:14:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: one year (or 500 charging cycles)
Long product name Petzl ACCU 4 ULTRA Battery :
The long product name of Petzl ACCU 4 ULTRA Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5200 mAh Li-Ion, IP 67, 265 g
More>>>
Short summary description Petzl ACCU 4 ULTRA Battery:
This short summary of the Petzl ACCU 4 ULTRA Battery data-sheet is auto-generated and uses the product title and the first six key specs.

Petzl ACCU 4 ULTRA, Battery, ULTRA VARIO BELT, Black, Lithium-Ion (Li-Ion), 5200 mAh, 5 h

Long summary description Petzl ACCU 4 ULTRA Battery:
This is an auto-generated long summary of Petzl ACCU 4 ULTRA Battery based on the first three specs of the first five spec groups.

Petzl ACCU 4 ULTRA. Product type: Battery, Compatible products: ULTRA VARIO BELT, Product colour: Black. Weight: 265 g. Quantity per pack: 1 pc(s)