location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P310-000 cable gender changer 3.5mm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P310-000 3.5mm Mini Stereo Audio Coupler (F/F)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P310-000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332184467 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 13:01:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P310-000 cable gender changer 3.5mm Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.5MM Female / Female Coupler
  • - Gold-plated contacts for superior audio quality
Warranty: Lifetime limited
Long product name Tripp Lite P310-000 cable gender changer 3.5mm Black :
The long product name of Tripp Lite P310-000 cable gender changer 3.5mm Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5mm Mini Stereo Audio Coupler (F/F)
More>>>
Tripp Lite P310-000 cable gender changer 3.5mm Black:
The official description of Tripp Lite P310-000 cable gender changer 3.5mm Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The P310-000 3.5 mm coupler (F/F) is an inexpensive way to extend the distance of your PC or mobile device stereo cables by coupling two cables together. Fully molded for a lifetime of use, along with gold-plated contacts for superior audio quality.

Short summary description Tripp Lite P310-000 cable gender changer 3.5mm Black:
This short summary of the Tripp Lite P310-000 cable gender changer 3.5mm Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P310-000, 3.5mm, 3.5mm, Black

Long summary description Tripp Lite P310-000 cable gender changer 3.5mm Black:
This is an auto-generated long summary of Tripp Lite P310-000 cable gender changer 3.5mm Black based on the first three specs of the first five spec groups.

Tripp Lite P310-000. Connector 1: 3.5mm, Connector 2: 3.5mm. Product colour: Black

Ports & interfaces
Connector 1 *
3.5mm
Connector 2 *
3.5mm
Connector 1 gender
Female
Connector 2 gender
Female
Performance
Product colour *
Black
Country of origin
China
Packaging data
Package width
101,6 mm
Package depth
12,7 mm
Package height
127 mm
Packaging data
Package weight
10 g
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332184464
Master (outer) case width
203,2 mm
Master (outer) case length
25,4 mm
Master (outer) case height
254 mm
Master (outer) case weight
100 g
Harmonized System (HS) code
8536,69,8000
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)