location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Perfection V800 Flatbed scanner 6400 x 9600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Perfection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B223401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053162519671 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Apr 2020 10:14:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Perfection V800 Flatbed scanner 6400 x 9600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 6400 x 9600 DPI
  • - Colour scanning
  • - A4
  • - Maximum scan size: 216 x 297 mm Sensor type: CCD
  • - USB port
  • - Power supply type: AC 23 W
Long product name Epson Perfection V800 Flatbed scanner 6400 x 9600 DPI A4 Black :
The long product name of Epson Perfection V800 Flatbed scanner 6400 x 9600 DPI A4 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Perfection V800 - 6400dpi, 4 Dmax, 48 Bits/48bit, CCD, LED, A4 12s, 23W, 220 V - 240 V,50 Hz - 60 Hz, 6.6 kg
More>>>
Epson Perfection V800 Flatbed scanner 6400 x 9600 DPI A4 Black:
The official description of Epson Perfection V800 Flatbed scanner 6400 x 9600 DPI A4 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convert all your treasured memories to digital using this professional-quality, 6400dpi scanner. The V800 requires virtually no warm up time and includes high-quality film holders to help deliver fast, high-quality results. For improved clarity, dust and scratches are automatically removed from film and photos.

Choice of resolution
The V800 features a dual lens system that automatically selects the optimal lens, with up to 4800dpi optical resolution for reflective photo scanning and 6400dpi when scanning using film holders.

Scan from any source
Scan 35mm strips and slides as well as medium format and 4x5 inch large format film in sharp focus thanks to the improved film holders with their adjustable height control and rigid design. The V800 also supports non-standard film formats up to 8x10 inch when placed directly on the scanner glass.

Cleans-up images
Digital ICE technologies automatically removes imperfections such as dust, hair, scratches and fingerprints from both film1 and photos to restore images to their former glory with the minimum of effort.

The right tone
Take advantage of excellent tone reproduction with 4.0 DMax optical density.The V800 can detect the exact tonal range of the original, making sure the brightest and darkest areas of images are accurately reproduced to reveal impressive detail and dynamic range.

Advanced software
As well as Epson Scan, the V800 comes with SilverFast SE 8 software for advanced scanning features.

Save time
Epson's ReadyScan technology features an LED light source with a warm-up time of less than one second, so scaning can start almost instanly. With a very low power consumption it saves energy too.

Short summary description Epson Perfection V800 Flatbed scanner 6400 x 9600 DPI A4 Black:
This short summary of the Epson Perfection V800 Flatbed scanner 6400 x 9600 DPI A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Perfection V800, 216 x 297 mm, 6400 x 9600 DPI, 48 bit, 48 bit, 6 sec/page, 12 sec/page

Long summary description Epson Perfection V800 Flatbed scanner 6400 x 9600 DPI A4 Black:
This is an auto-generated long summary of Epson Perfection V800 Flatbed scanner 6400 x 9600 DPI A4 Black based on the first three specs of the first five spec groups.

Epson Perfection V800. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 6400 x 9600 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Black. Sensor type: CCD, Light source: White LED. Maximum ISO A-series paper size: A4. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
6400 x 9600 DPI
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
48 bit
Output colour depth
48 bit
Film scanning
Yes
Optical density (Dmax)
4
Scan speed (b/w, high res, A4)
6 sec/page
Scan speed (colour, high res, A4)
12 sec/page
Design
Scanner type *
Flatbed scanner
Product colour *
Black
Built-in display *
No
Performance
Sensor type *
CCD
Light source
White LED
Paper handling
Maximum ISO A-series paper size *
A4
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
23 W
Power consumption (off)
0,3 W
AC input frequency
50 - 60 Hz
Input voltage
220-240 V
Features
Country of origin
Indonesia
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
445 mm
Package depth
625 mm
Package height
255 mm
Package weight
9,68 g
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-25 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 85%
Weight & dimensions
Width
503 mm
Depth
308 mm
Height
152 mm
Weight
6,6 kg
Packaging content
Cables included
AC, USB
Quick start guide
Yes
Drivers included
Yes
Logistics data
Quantity per pallet
20 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
161 cm
Quantity per pallet layer
5 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
24 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
161 cm
Source Testseek summary Average rating
Reviews
Updated:
2015-04-03 00:43:42
Uk has collected 6 expert reviews for Epson Perfection V800 Flatbed scanner 6400 x 9600 DPI A4 Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)