location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMART750XLA uninterruptible power supply (UPS) Line-Interactive 0,75 kVA 500 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartPro 100-120V 750VA 500W Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, Tower, USB, DB9 Serial
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMART750XLA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332142948 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75206
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:39:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SMART750XLA uninterruptible power supply (UPS) Line-Interactive 0,75 kVA 500 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 0,75 kVA 500 W
  • - Waveform: Sine
  • - 8 AC outlet(s)
  • - Tower Black
Warranty: 2-year warranty, 3 year with registration
Long product name Tripp Lite SMART750XLA uninterruptible power supply (UPS) Line-Interactive 0,75 kVA 500 W 8 AC outlet(s) :
The long product name of Tripp Lite SMART750XLA uninterruptible power supply (UPS) Line-Interactive 0,75 kVA 500 W 8 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartPro 100-120V 750VA 500W Line-Interactive Sine Wave UPS, Extended Run, SNMP, Webcard, Tower, USB, DB9 Serial
More>>>
Tripp Lite SMART750XLA uninterruptible power supply (UPS) Line-Interactive 0,75 kVA 500 W 8 AC outlet(s):
The official description of Tripp Lite SMART750XLA uninterruptible power supply (UPS) Line-Interactive 0,75 kVA 500 W 8 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

750VA line-interactive tower UPS system for server, networking and telecommunications equipment. Supports extended runtime with optional BP24V28-2U and BP24V70-3U external battery packs. Compatible with 120V, 110V or 100V nominal voltage at 60Hz. Switches to battery-derived AC output during power failures and extreme voltage variations. Line-interactive automatic voltage regulation (AVR) provides voltage boost during brownouts and voltage cut during overvoltages to maintain regulated output during brownouts and overvoltages. Includes NEMA 5-15P input plug and 8 NEMA 5-15R output receptacles. Network-grade AC surge and noise suppression. Network management via USB port, DB9 serial port and SNMPWEBCARD slot. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via all 3 network interfaces at once. Includes PowerAlert monitoring software and complete cabling. Features 3-stage load current monitoring and battery charge status, plus line power and voltage boost/cut status LEDs. Dataline surge suppression protects dialup, DSL or network Ethernet connection. Audible alarm. Self-test. Field replaceable, hot-swappable internal batteries and external battery packs. Attractive all-black color scheme.
- SmartPro line-interactive UPS system is ideal for voice, data, medical and industrial networking applications
- Large internal batteries offer 20.7 minutes at half load (375VA/250W) and 10 minutes at full load (750VA/500w)
- Runtime is expandable with optional BP24V28-2U (limit 1) and BP24V70-3U (no limit) external battery packs
- Some external battery configurations require the use of Tripp Lite's External Battery Configuration Software (see manual)
- Line-interactive automatic voltage regulation (AVR) maintains selectable 120V, 110V or 100V nominal output during brownouts as low as 83V and overvoltages to 145V
- Network interfaces support simultaneous communications via built-in USB port, DB9 serial port and SNMPWEBCARD slot
- HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
- Included PowerAlert UPS monitoring software supports safe unattended shutdown, monitoring and control via local connected servers, plus any number of additional servers over IP
- UPS interface supports on-battery, low-battery, power-restored, AC-voltage, DC-voltage, output current monitoring, battery charge current, battery capacity, timed inverter sutoff, activate self-test and output power control
- NEMA 5-15P input plug; 8 battery-supported NEMA 5-15R output receptacles
- Dataline surge suppression protects dialup, DSL or network Ethernet connection
- Front panel LEDs offer current monitoring, voltage regulation and battery charge level information
- UPS ships fully assembled in full compliance with DOT regulations; no time-consuming connection of internal batteries by user required

Short summary description Tripp Lite SMART750XLA uninterruptible power supply (UPS) Line-Interactive 0,75 kVA 500 W 8 AC outlet(s):
This short summary of the Tripp Lite SMART750XLA uninterruptible power supply (UPS) Line-Interactive 0,75 kVA 500 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMART750XLA, Line-Interactive, 0,75 kVA, 500 W, Sine, 60 Hz, 100 V

Long summary description Tripp Lite SMART750XLA uninterruptible power supply (UPS) Line-Interactive 0,75 kVA 500 W 8 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SMART750XLA uninterruptible power supply (UPS) Line-Interactive 0,75 kVA 500 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SMART750XLA. UPS topology: Line-Interactive, Output power capacity: 0,75 kVA, Output power: 500 W. AC outlet types: NEMA 5–15R, AC outlets quantity: 8 AC outlet(s). Typical backup time at full load: 10 min, Typical backup time at half load: 20,7 min, Battery recharge time: 4,5 h. Form factor: Tower, Product colour: Black, Housing material: Steel. Width: 169,2 mm, Depth: 349,5 mm, Height: 256,3 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
0,75 kVA
Output power *
500 W
Waveform *
Sine
Input frequency *
60 Hz
Output operation voltage (min)
100 V
Output operation voltage (max)
120 V
Output voltage regulation
-13, + 15%
Automatic Voltage Regulation (AVR)
Yes
Maximum current
15 A
Surge energy rating
570 J
Number of input phases
1
EMI/RFI noise filtering
Yes
Noise level
50 dB
Surge protection
Yes
Surge protection features
Fax, Modem, Telephone
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Country of origin
China
Ports & interfaces
AC outlet types
NEMA 5–15R
AC outlets quantity
8 AC outlet(s)
USB 2.0 ports quantity
1
Serial ports quantity
1
RS-232 ports
1
Modem (RJ-11) ports
2
Battery
Typical backup time at full load
10 min
Typical backup time at half load
20,7 min
Battery recharge time
4,5 h
Hot-swap battery
Yes
Battery
Cold start
Yes
Design
Form factor *
Tower
Housing material
Steel
Cable length
3 m
Cooling type
Active
Product colour *
Black
LED indicators
Yes
Certification
UL1778, CSA, NOM, FCC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
169,2 mm
Depth
349,5 mm
Height
256,3 mm
Weight
15,4 kg
Package width
243,8 mm
Package depth
452,1 mm
Package height
355,6 mm
Package weight
17,4 kg
Logistics data
Harmonized System (HS) code
8504,40,8500
Master (outer) case width
243,8 mm
Master (outer) case length
452,1 mm
Master (outer) case height
355,6 mm
Master (outer) case weight
17,4 kg
Quantity per master (outer) case
1 pc(s)
Other features
Nominal input voltage
120 V
Country Distributor
United States 1 distributor(s)