CLUB3D logo

CLUB3D SenseVision USB3.0 to HDMI Graphics Adapter USB graphics adapter 2048 x 1152 pixels Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63568
Info modified on:
10 Aug 2024, 09:42:56
End of life date:
17 Mar 2019
Long product name CLUB3D SenseVision USB3.0 to HDMI Graphics Adapter USB graphics adapter 2048 x 1152 pixels Black:

SenseVision USB3.0 to HDMI Graphics Adapter

CLUB3D SenseVision USB3.0 to HDMI Graphics Adapter USB graphics adapter 2048 x 1152 pixels Black:

Club3D SenseVision USB 3.0 to HDMI™ Graphics Adapter

The USB 3.0 to HDMI™ Graphics is a device which enables connection to a DVI display device to a computer using USB 3.0 port.

Once the driver has been installed, the USB-attached monitor will be enabled immediately without any rebooting process of the OS after plugging the USB adapter.

This Graphics adapter use little to no resources in your computer so it won't affect your computer system performance ensuring at the same time a great quality display.

Short summary description CLUB3D SenseVision USB3.0 to HDMI Graphics Adapter USB graphics adapter 2048 x 1152 pixels Black:

CLUB3D SenseVision USB3.0 to HDMI Graphics Adapter, 3.2 Gen 1 (3.1 Gen 1), HDMI output, 2048 x 1152 pixels

Long summary description CLUB3D SenseVision USB3.0 to HDMI Graphics Adapter USB graphics adapter 2048 x 1152 pixels Black:

CLUB3D SenseVision USB3.0 to HDMI Graphics Adapter. USB version: 3.2 Gen 1 (3.1 Gen 1), HDMI version: 1.4a, Maximum resolution: 2048 x 1152 pixels. Product colour: Black. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10.... Width: 84 mm, Depth: 55 mm, Height: 18 mm. Package type: Blister, Package width: 210 mm, Package depth: 26 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.