location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite RBC53 UPS battery 12 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RBC53 3x 12V 9AH UPS Replacement Battery Cartridge Kit for Select Best, Powerware, Liebert and Other UPS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RBC53 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332118684 show
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:35:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite RBC53 UPS battery 12 V
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Up to 30% longer runtime than basic replacements
  • - OEM certified premium batteries
  • - Rugged, leakproof construction
  • - Maintenance-free
  • - Wide operating temperature range
Warranty: 18-month limited
Long product name Tripp Lite RBC53 UPS battery 12 V :
The long product name of Tripp Lite RBC53 UPS battery 12 V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3x 12V 9AH UPS Replacement Battery Cartridge Kit for Select Best, Powerware, Liebert and Other UPS
More>>>
Tripp Lite RBC53 UPS battery 12 V:
The official description of Tripp Lite RBC53 UPS battery 12 V as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These premium UPS replacement battery cartridges breathe new life into UPS systems suffering from expired or weak internal batteries. Each replacement battery cartridge is carefully screened and certified to meet or exceed original manufacturer specifications and ships ready for installation into your UPS system. Reusable packaging holds expired batteries for recycling center delivery. Compatible with a wide variety UPS brands and models. See the UPS replacement battery web page to confirm compatibility and quantity required.

Short summary description Tripp Lite RBC53 UPS battery 12 V:
This short summary of the Tripp Lite RBC53 UPS battery 12 V data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite RBC53, 12 V, 3 pc(s), Black, 5 year(s), Vietnam, 8,44 kg

Long summary description Tripp Lite RBC53 UPS battery 12 V:
This is an auto-generated long summary of Tripp Lite RBC53 UPS battery 12 V based on the first three specs of the first five spec groups.

Tripp Lite RBC53. Battery voltage: 12 V, Number of batteries included: 3 pc(s), Product colour: Black. Weight: 8,44 kg, Width: 190,5 mm, Height: 101,6 mm. Package width: 190,5 mm, Package height: 152,4 mm, Package depth: 302,3 mm. Master (outer) case width: 307,3 mm, Master (outer) case length: 188 mm, Master (outer) case height: 149,9 mm

Features
Product colour
Black
Battery voltage *
12 V
Number of batteries included *
3 pc(s)
Battery life
5 year(s)
Country of origin
Vietnam
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332118681
Weight & dimensions
Weight
8,44 kg
Width
190,5 mm
Height
101,6 mm
Depth
152,4 mm
Packaging data
Package width
190,5 mm
Packaging data
Package height
152,4 mm
Package depth
302,3 mm
Package weight
9,07 kg
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15200 m
Logistics data
Master (outer) case width
307,3 mm
Master (outer) case length
188 mm
Master (outer) case height
149,9 mm
Master (outer) case weight
8,53 kg
Quantity per master (outer) case
1 pc(s)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
México 1 distributor(s)
United States 1 distributor(s)