Bullet Points Case Logic LAPS-111 Graphite 29,5 cm (11.6") Sleeve case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Sleeve case 29,5 cm (11.6") Graphite
- - EVA (Ethylene Vinyl Acetate)
- - 150 g
Warranty:
25 Years
Long product name Case Logic LAPS-111 Graphite 29,5 cm (11.6") Sleeve case
:
The long product name of Case Logic LAPS-111 Graphite 29,5 cm (11.6") Sleeve case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
10-11.6" Chromebooks/Ultrabooks Sleeve
More>>>
Case Logic LAPS-111 Graphite 29,5 cm (11.6") Sleeve case:
The official description of Case Logic LAPS-111 Graphite 29,5 cm (11.6") Sleeve case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
This subtly detailed, traditional sleeve provides a streamlined option that fits within anyone’s comfort zone. The wrap construction cradles your netbook in substantial foam padding, and thoughtful details add hints of sophisticated styling. Slide this sleek sleeve easily into your briefcase, backpack, tote or other bag.
- Form-fitting sleeve ensures a precise fit for your Chromebook™ or Ultrabook™ with up to an 11.6 inch display
- A seamless wrap of Impact Foam™ padding provides top to bottom protection
- Woven webbing along each side adds subtle texture to the clean design
- Slimline case protects your device on its own or in your favorite bag
Short summary description Case Logic LAPS-111 Graphite 29,5 cm (11.6") Sleeve case:
This short summary of the Case Logic LAPS-111 Graphite 29,5 cm (11.6") Sleeve case data-sheet is auto-generated and uses the product title and the first six key specs.
Case Logic LAPS-111 Graphite, Sleeve case, 29,5 cm (11.6"), 150 g
Long summary description Case Logic LAPS-111 Graphite 29,5 cm (11.6") Sleeve case:
This is an auto-generated long summary of Case Logic LAPS-111 Graphite 29,5 cm (11.6") Sleeve case based on the first three specs of the first five spec groups.
Case Logic LAPS-111 Graphite. Case type: Sleeve case, Maximum screen size: 29,5 cm (11.6"). Weight: 150 g. Surface coloration: Monochromatic