location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iPhone 5c 10,2 cm (4") Single SIM iOS 7 4G 8 GB Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iPhone
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5c
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPhone 5c
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MG902CS/A
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iPhone 5c 10,2 cm (4") Single SIM iOS 7 4G 8 GB Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10,2 cm (4") 1136 x 640 pixels
  • - Apple A6
  • - 8 GB
  • - 4G Single SIM NanoSIM
  • - 802.11a, 802.11b, 802.11g Bluetooth 4.0
  • - Single camera 8 MP
  • - Lithium-Ion (Li-Ion)
  • - iOS 7
More>>>
Short summary description Apple iPhone 5c 10,2 cm (4") Single SIM iOS 7 4G 8 GB Blue:
This short summary of the Apple iPhone 5c 10,2 cm (4") Single SIM iOS 7 4G 8 GB Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iPhone 5c, 10,2 cm (4"), 1136 x 640 pixels, 8 GB, 8 MP, iOS 7, Blue

Long summary description Apple iPhone 5c 10,2 cm (4") Single SIM iOS 7 4G 8 GB Blue:
This is an auto-generated long summary of Apple iPhone 5c 10,2 cm (4") Single SIM iOS 7 4G 8 GB Blue based on the first three specs of the first five spec groups.

Apple iPhone 5c. Display diagonal: 10,2 cm (4"), Display resolution: 1136 x 640 pixels. Processor family: Apple, Processor model: A6. Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 7. Product colour: Blue. Weight: 132 g

Source Testseek summary Average rating
Reviews
Updated:
2014-05-16 02:36:58
Uk has collected 419 expert reviews for Apple iPhone 5c 10.2 cm (4") Single SIM iOS 7 4G 8 GB Blue and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
itpro.co.uk
Updated:
2014-05-16 02:36:56
Picking a smartphone is tough as the market is saturated and it's a long term commitment. Contracts with devices included range from 12 months to 24 months so you have to choose wisely. With the major mobile manufacturers gearing up to launch their 2014 r...
0%
knowyourmobile.com
Updated:
2014-05-16 02:36:56
Here's how I see it, Apple had to make a choice with the iPhone 5C: either to go cheap and sell big in the sub-£200 sector or to keep it premium and offer a more polished device at a slightly reduced price point compared to the new flagship. Apple went wi...
Good Excellent build quality, iOS 7 rocks, A6 still a very decent setup, Better sharing options, Improved Camera UI, Better battery life...
Bad Display is still 4inches and the iPhone 5C is not quite as cheap as we were hoping...
80%
knowyourmobile.com
Updated:
2014-05-16 02:36:56
Here's how I see it, Apple had to make a choice with the iPhone 5C: either to go cheap and sell big in the sub-£200 sector or to keep it premium and offer a more polished device at a slightly reduced price point compared to the new flagship. Apple went wi...
Good Excellent build quality, iOS 7 rocks, A6 still a very decent setup, Better sharing options, Improved Camera UI, Better battery life...
Bad Display is still 4inches and the iPhone 5C is not quite as cheap as we were hoping...
80%
v3.co.uk
Updated:
2014-05-16 02:36:56
Apple's iPhone 5S and iPhone 5C handsets have been on the market since last September, and have - according to Apple's first quarter 2014 earnings - been pretty popular, with the firm having shifted 51 million iPhones in three months. Now that several mo...
0%
techadvisor.co.uk
Updated:
2014-05-16 02:36:56
Moto X vs iPhone 5C: Price Here's why we are making this comparison: the Moto X is Motorola's current flagship smartphone , but it has a mid-range £350 inc VAT price tag for the 16GB model. The iPhone 5C is the cheaper of Apple's current smartphones , bu...
0%
geeksquad.co.uk
Updated:
2014-05-16 02:36:57
This year, Apple shocked everyone with the announcement of the iPhone 5c. We all knew the phone was coming; there had been a multitude of leaked parts before the announcement. The shock came from the 5c's price. Apple's ‘budget' handset wasn't much cheape...
Good Excellent build quality, iOS 7, Slightly higher spec than the iPhone 5...
Bad Not cheap enough when compared to the iPhone 5s, Polycarbonate body may scratch easily...
Bottom line The iPhone 5c is ideal for anyone looking for a striking, well-designed smartphone that moves away from the 'safer' style of the 5s.Overall, the iPhone 5c is a fantastic handset. Whether you like the range of slightly bright and bold colours is all a ques...
0%
macworld.co.uk
Updated:
2014-05-16 02:36:57
Nexus 5 vs iPhone 5C: Size, weight, design The iPhone 5c is in essence the iPhone 5, but in a polycarbonate plastic casing. That makes it a little bigger and heavier than its predecessor, albeit only slightly. The iPhone 5C measures 59 x 124 x 9 mm an...
0%
3g.co.uk
Updated:
2014-05-16 02:36:57
All in all the iPhone 5C is a pretty impressive phone. It has a top flight screen and solid specs, plus it’s one of the more affordable ways to get your hands on iOS 7 and Siri. However it’s not that affordable as it starts at around £469, for which...
Good Intuitive OS, great screen and reasonable specs.
Bad Plastic build, overpriced.
Bottom line The iPhone 5C is a good little phone, which aside from the plastic build is basically just an iPhone 5. However it costs a bit too much to really be considered a budget option...
80%
techview.co
Updated:
2014-05-16 02:36:57
Nokia has had a lot of success with its polycarbonate build on the Lumia Windows Phone range and with the iPhone 5C, Apple challenged Nokia's polycarbonate dominance with a hard-coated polycarbonate glossy shell in a range of colours.Long expected to be t...
0%
mobilechoiceuk.com
Updated:
2014-05-16 02:36:57
Last year Apple defied expectation and released the iPad mini, a dinky version of its iconic tablet which we loved thanks to its easy-to-grip-and-carry nature. This year, we expected the mobile giant to surprise us all again by unleashing a budget version...
Good Bold colours; Usual great Retina screen; App Store...
Bad Limited storage; Below average media battery life; Still quite expensive...
Bottom line Given the slight £80 drop in price over the iPhone 5s, Apple is asking you to make a fair few compromises with the iPhone 5c, not least accepting last year’s processor and camera tech. The lack of a fingerprint scanner is also a shame, although the bold a...
80%
expertreviews.co.uk
Updated:
2014-05-16 02:36:57
Our iPhone 5C review model was kindly provided by Three and is available for £49 on a £37-per-month contract.Before its launch, rumours of the iPhone 5C suggested that this was going to be a long-awaited budget handset that would let Apple take on cheaper...
Bottom line Fast and responsive with a great operating system, but the iPhone 5S is better value and faster...
80%
techradar.com/au/
Updated:
2014-05-16 02:36:57
The iPhone 5C marks a new era in Apple's mobile onslaught, as the Cupertino-based firm finally breaks rank from premium design and price by offering up a device which is slightly more affordable. Slightly being the key word there.Before you start getting...
Good Colourful options, Smooth OS, Decent battery life...
Bad Still high cost, Doesn't feel premium, Too similar to iPhone 5...
Bottom line Buying Guide Best camera phone We should be comparing the iPhone 5C against the Samsung Galaxy S4 Mini and HTC One Mini, but thanks to that hefty price tag Apple has slapped on its plastic clad handset we can't as it's already priced itself out of that m...
80%
hardwarezone.com.sg
Updated:
2014-05-16 02:36:57
Rumors of a cheaper iPhone model in the works have intensified since the beginning of the year where a number of reputable publications received information on Apple's plans . The most common words or phrases used in these reports are cheaper, more afford...
Good Solid polycarbonate design, Great handling, Good overall performance...
Bad Lacks premium finish that Apple is famous for, Small display, Lacks a strong differentiating feature...
80%
technologytell.com
Updated:
2014-05-16 02:36:57
My other general bit of advice is that you always go with the best technology you can afford. In this case, it's the iPhone 5s. If you're an iPhone 4s owner, that's absolutely the route you should go. Because the iPhone 5c is basically just an iPhone 5 in...
0%
digitalversus.com
Updated:
2014-05-16 02:36:57
On 20 September Apple will be launching not one, but two new iPhones, the 5s and 5c. Here they are in all their splendour. While the iPhone 5s looks practically... For months, it seems, we've been hearing specialists, analysts and rumour-touts telling us...
Good Topquality screen: excellent colour fidelity, Build / finish, Responsive performances, Audio quality, Good camera...
Bad Very high SAR level, No way of expanding the memory, The iOS 7 interface isn't as practical for partially sighted users...
Bottom line The Apple iPhone 5c is a good smartphone. It has a pleasant design that's nice to use and handle, an excellent screen and good general performances. However, it's hard to recommend this repainted iPhone 5 over the higher-end iPhone 5s which, although it h...
80%
macworld.co.uk
Updated:
2014-05-16 02:36:57
The plastic case is basically the only difference between the iPhone 5 and iPhone 5C. The two phones are identical, sharing the same iSight camera, A6 processor, and Lightning connector. This has lead many to assume that the iPhone 5c is a repackaged...
0%
itproportal.com
Updated:
2014-05-16 02:36:57
When we reviewed Apple's new top of the range iPhone 5S we really liked it. Powerful, well designed, and with that all important great app store, it's a no brainer for any Apple fan...
Good Great quality screen, Solid build quality, Nice choice of colours...
Bad Not a big advance on the iPhone 5, Battery life could be better, Relatively expensive...
Bottom line The iPhone 5C isn't as exciting a handset as the 5S by any means. With the iPhone 5 now deleted, it is the replacement for that phone. However, existing iPhone 5 owners would be ill-advised to upgrade as the differences aren't huge and you can get iOS 7...
70%
coolsmartphone.com
Updated:
2014-05-16 02:36:57
The iPhone has become somewhat synonymous with quality, it’s seen by some as the ultimate status symbol. I’ve never bought into that idea, almost resisting it, just because rather than by choice. But now and again I do like to see how the latest iPhon...
Bottom line The Apple iPhone 5C is a great device, with a decent spec, great build quality and a stigma of being the cheaper and inferior product. Which is true but also slightly unjust, the iPhone 5C is a totally different product. I think the issue will possibly be...
82%
alphr.com
Updated:
2014-05-16 02:36:57
Apple stepped out of its comfort zone when it launched the iPhone 5c alongside the iPhone 5s in September. It was the first time the company had debuted more than one new smartphone at an event, putting iPhone owners in a quandary. In years gone by it wa...
0%
whatmobile.net
Updated:
2014-05-16 02:36:57
By Jordan OBrien on 14:50, 30 Sep 2013 in VideoThe iPhone 5c and 5s are both selling like hotcakes, many of you probably still don’t have one. We managed to get our hands on with the iPhone 5c and we’ve torn it out of the box just for you to enjoy whilst...
0%
macworld.com.au
Updated:
2014-05-16 02:36:57
When a new device comes out, it’s only natural to compare it to its immediate predecessor. ? It’s a measuring stick, a way to put the new device into context. And when we’re talking iPhones, it’s a perfectly standard practice.But I think that comparing...
Good 1.2-megapixel FaceTime camera; dramatically better performance than iPhone 4 and 4s; better battery life than previous models...
Bad Coloured plastic case may not be to everyone's liking; not a dramatic change from iPhone 5, $739 (16GB), $869 (32GB)...
Bottom line When the history of Apple's 2013 iPhone-a-palooza is written, the iPhone 5c will inevitably be viewed as the opening act to the iPhone 5s's headliner. But anyone who chooses the more colourful iPhone will hardly care. The iPhone 5c's compelling mixture of...
80%
digitalspy.com
Updated:
2014-05-16 02:36:57
Apple 's new £469 iPhone 5C has caused a fair bit of controversy. Most were expecting a cheaper price tag, but Apple instead launched yet another premium device. Digital Spy has had plenty of time...
0%
digitalspy.com
Updated:
2014-05-16 02:36:57
The iPhone 5C is a brand new iPhone. Except it's not, it's an iPhone 5. But then it feels newer than the iPhone 5S. Confused? So are we. Tradition dictates that Apple drops the price of the previous generation iPhone when it unveils a new one. This time r...
Bottom line The iPhone 5C is a bit of a difficult one for consumers. Most were expecting a cheap phone, but Apple instead released another high-end smartphone.We don't blame them. Apple's reputation for design and quality means even if a phone was cheaper, buyers wou...
80%
hardwareheaven.com
Updated:
2014-05-16 02:36:57
Yesterday we looked at Apples new iPhone 5S along with iOS 7 but for the first time they are releasing more than one handset. Today we take a look at the lower cost model, the iPhone 5C to see what it offers consumers.
Bottom line Earlier today we looked at the 5S Apple's new high-end handset, last year we looked at the iPhone 5 and found it to perform very well while perhaps looking a bit dated. Good news! the 5C is essentially the iPhone 5 but in a new polycarbon skin with st...
0%
techadvisor.co.uk
Updated:
2014-05-16 02:36:58
The iPhone 5C is one of Apple's two new smartphones. It priced a little lower than it's flagship big brother, and as such has lesser specs. Take a look at our new iPhone 5C review to find our what it like to use and whether the colourful Apple smartphone...
Bottom line The iPhone 5C is a nice smartphone. However, we just can't see the need for it in the first place, unless it was cheaper. It's too expensive for what is effectively an iPhone 5 in a plastic shell with minor changes in hardware. There are better and cheape...
80%
beginnerstech.co.uk
Updated:
2014-05-16 02:36:58
The iPhone 5c was Apple's answer to the budget market but is it cheap enough to grab there attention?The build up to the iPhone 5c was full of speculation and rumours with most people expecting a budget friendly handset from Apple with it's features focus...
Good Coulourful, iOS 7 is awesome, better battery than iPhone 5...
Bad Price tag compared to other midrange devices, smaller screen than rivals...
80%
itpro.co.uk
Updated:
2014-05-16 02:36:58
Apple iPhones have a solid foothold in the consumer and enterprise worlds due to their ease of use, range of quality apps and the security offered by the closed ecosystem. However, criticisms include the lack of hardware choice and the high pricing, somet...
Good Good specs; Refreshed iOS 7 adds functionality; Solid battery; Works across all 4G networks...
Bad Not exactly budget; No fingerprint scanner; No keyboard upgrade...
Bottom line A slightly cheaper replacement for the iPhone 5, the 5C retains the performance of its predecessor and provides a choice of colours. But we still feel Apple has missed a trick by not making the price point more attractive...
80%
wired.co.uk
Updated:
2014-05-16 02:36:58
When Apple finally confirmed that it would be releasing a cheaper plastic iPhone, almost no one was surprised -- rumours and leaks have been rife for many months. What was more of a surprise was that the cheap, plastic iPhone wasn't quite so cheap and pla...
Good Ships with iOS 7, available in a range of colours, provides a cheaper alternative to the 5S, bright screen, great camera...
Bad Offers little improvement on the iPhone 5's performance, made from plastic, still expensive...
Bottom line There's no doubt about it -- the iPhone 5s is a smashing phone, but it sits in a funny place in Apple's product range. It feels very much like the iPhone 5 has been rebundled here for a specific set of customers. There's obviously little point in upgradi...
80%
delimiter.com.au
Updated:
2014-05-16 02:36:58
Apple's second new smartphone this year is basically last year's model wrapped in a new, colourful, Nokia Lumia-esque polycarbonate shell. Will this be enough to persuade buyers to upgrade? Read on to find out.Note: This article represents an adva...
Bottom line There's no doubt about it — the iPhone 5s is a faster, more powerful model, with a host of minor improvements over the iPhone 5. If you want the best iPhone money can buy, that's the model you should be looking at. The iPhone 5C isn't up to spec, on pape...
0%
coolsmartphone.com
Updated:
2014-05-16 02:36:58
Apple have done something different this year, they’ve bucked the trend, they’ve gone and released two new iPhones. The slightly cheaper iPhone 5C and the premium iPhone 5S. We’ve got the iPhone 5C for the next week or so and to start things off here...
Bottom line As is often the way when you unbox a premium device you're amazed by the quality of it or the way it looks. With the iPhone 5C I really was impressed opening it up. Apple have used a really really good quality polycarbonate, it feels as good as the Lumia...
0%
pcadvisor.co.uk
Updated:
2014-05-16 02:36:58
iPhone 5C review: Design and build Apple's new, plastic smartphone is essentially an iPhone 5 with a new coat. There's a choice of five colours which match the theme of iOS 7 . Unlike the understated iPhone 5S, the 5C's colours are bright and vibrant – t...
0%
Digitaltrends.com
Updated:
2014-05-16 02:36:58
There is a lot less pressure on the iPhone 5C than there was on the iPhone 5, and the massive hopes and dreams for innovation are on the 5S this year. The 5C is new version of last year's iPhone 5. It's sold for $100 less than the 5S and is for those who...
Good More comfortable to hold than iPhone 5S/5, Bigger battery, Colors look great and plastic doesn't feel cheap, iOS 7 looks fantastic...
Bad iOS 7 still has a few nagging issues, Poor Google services integration...
Bottom line The iPhone 5C is a good phone, just like the iPhone 5 was a good phone. It's nothing revolutionary, but is solid, speedy, and now brightly colored. If you're the type to wait for last year's phone to drop in price before snagging it, this is the iPhone...
70%
gadgetshow.channel5.com
Updated:
2014-05-16 02:36:58
The Apple iPhone 5c is an unusual move for Apple. In previous years, the company’s relied on its older models to double up as entry-level iOS smartphones while pushing one new iteration, but this time we’ve got two new’uns. There’s the all-singing, all...
Good In the trailer above, legendary Apple designer Sir Jonathan Ive sings the praises of the iPhone 5c, calling it “unashamedly plastic”. That might sound like a polite way of saying it’s cheap, but it’s also how he described the original iMac - the desktop PC that made his name and signalled the resurgence of Apple in the late 1990s.Like that iconic computer, the 5c is greater than the sum of its pa...
Bad We have few qualms with the hardware: the iPhone 5c is as delightful to hold as Apple claims. After several days using the final software however, we’re still not completely taken by iOS 7’s new design. Whether you like the new neon icons or not is a matter of personal taste, but there’s no denying there are some quirks in the update.Let’s take the Command Centre. Yes, it’s a blessing to be able...
Bottom line On its own merits, the iPhone 5c is a wonderful phone. If you’re not fussed about large screens or the awesome tinkering-powers of Android, you’ll love its cheery design, seamless software and plastic fantastic build. You’d really have to love its past...
80%
pocket-lint.com
Updated:
2014-05-16 02:36:58
The C in iPhone 5C stands for colourful, and that's the experience Apple wants you to have with its plastic-backed reimagination of the earlier iPhone 5. We've had the iPhone 5C in our pocket since the Apple launch event in Berlin. Has our experience wit...
Good Colourful, solid, iOS 7 on board, good camera...
Bad Virtually same as iPhone 5, still as expensive as iPhone 5 was, cases don't look considered...
Bottom line The iPhone 5C is a lovely phone that is solid in its performance and playful it its approach. The combination of the colourful exterior sits beautifully against the latest iOS 7 operating system and it's good to see Apple ditching the ode to faux le...
80%
tech.uk.msn.com
Updated:
2014-05-16 02:36:58
If you've ever felt that Apple was a bit too starchy or serious for your taste, check out the iPhone 5C. The c stands for colour and it comes in five dazzling shades: green, white, pink, blue and yellow. They are all very bright, something which makes sen...
Good Stunning design, great feel, bigger battery than the iPhone 5.
Bad It's cheaper, but still not a budget iPhone...
Bottom line The iPhone 5C is a startlingly different phone with a look which will appeal to a whole new audience – it looks and feels great, though it's still not cheap...
100%
theaustralian.com.au
Updated:
2014-05-16 02:36:58
The "new" iPhone 5C is a colourful addition to Apple's device portfolio but is it really that different from the iPhone 5?AllThingsD's Lauren Goode's takes the device for a spin.Video sourced from our content partners at Wall Street Journal. Read the full...
0%
techadvisor.co.uk
Updated:
2014-05-16 02:36:58
Apple has now launched a 'budget' smartphone that is bright and colourful and offers some, but not all of the functionality of its flagship phone. Nokia also has a smartphone that does the same thing, this is the Lumia 520, here is where we put the two sm...
0%
stuff.tv
Updated:
2014-05-16 02:36:58
The iPhone 5c comes with iOS 7, Apple's most dramatic revamp of the iPhone's operating system ever. And it is dramatic (if anyone tells you otherwise, it's because they've been using iOS 7 since the first beta in June, so have grown used to it). You can b...
Good An iPhone 5 for less, iOS 7 lives up to the hype, Excellent new camera app...
Bad Colour theming will alienate diehards, Legibility issues with some fonts and icons, Still too darn expensive...
Bottom line There can be no one verdict on the iPhone 5c - reactions to it are so extreme and subjective that any attempt at an all-encompassing objective pronouncement is impossible. Daft, even. The most we can do is set it in context, and be honest. We'll start b...
80%
smh.com.au
Updated:
2014-05-16 02:36:58
Apple's two new iPhones aren't exactly innovative, but they look good and the software is more efficient to navigate. We can draw three lessons from the...
0%
fatducktech.com
Updated:
2014-05-16 02:36:58
The iPhone 5c represents Apple's first foray into colour territory. Is that enough to make it a worthwhile buy?See also: iPhone 5s review iPhone 5s vs Lumia 1020 vs iPhone 5: Camera ShootoutIt's hard to get away from the colour part of the iPhone 5c equat...
Bottom line I've never understood fashion. To me, it's always seemed like the biggest peer pressure con job going. Why mention that in the context of the iPhone 5c?Simply because I can't help but feel that the market for the iPhone 5c remains a fashion market; people...
0%
telegraph.co.uk
Updated:
2014-05-16 02:36:58
Apple does a few things amazingly well: marketing, for instance. And shamelessly combining the ideas of others into new products that work better than any of their predecessors (witness the iPhone and the iPad). With the iPhone 5c, we can add another e...
80%
telegraph.co.uk
Updated:
2014-05-16 02:36:58
Apple does a few things amazingly well: marketing, for instance. And shamelessly combining the ideas of others into new products that work better than any of their predecessors (witness the iPhone and the iPad). With the iPhone 5c, we can add another...
0%
techadvisor.co.uk
Updated:
2014-05-16 02:36:58
Apple has introduced the iPhone 5S , and iPhone 5C, discontinued the iPhone 5 and left the iPhone 4S on sale. Asking yourself 'Which iPhone Should I buy?', read our iPhone 4S vs iPhone 5C vs iPhone 5S comparison to find out. We're comparing different gen...
0%
pcadvisor.co.uk
Updated:
2014-05-16 02:36:58
This first iPhone 5C review is based on the iPhone 5C specification and brief hands-on time with the iPhone 5C. We'll be updating our iPhone 5C review as we spend more time with the latest Apple smartphone . See also: iPhone 5C vs iPhone 5 comparison revi...
0%
goodgearguide.com.au
Updated:
2014-05-16 02:36:58
After more than 12 months of rumours, Apple has finally unveiled what most expected: a colourful, entry-level iPhone. The iPhone 5c uses largely the same internals as the existing iPhone 5 , but wraps the device in a plastic case that comes in five bright...
0%
techradar.com
Updated:
2014-05-16 02:36:58
The iPhone 5C is a curious little phone… only because it's released by Apple. Were Samsung hawking this new device as its budget option then we wouldn't even bat an eyelid, but because it's Apple we're a little bit more circumspect. Can the company that p...
Good Sleek design, Lower price for Apple fans...
Bad Still high cost, Non, premium design...
Bottom line In summary the iPhone 5C is a great phone, it's just a shame it's 2012's great phone wrapped in a less appealing shiny plastic body and slapped with a still-premium price tag - and in 2015, that's getting old.Now that the iPhone 6S and the iPhone 6S Plus...
0%
goodgearguide.com.au
Updated:
2014-05-16 02:36:58
After more than 12 months of rumours, Apple has finally unveiled what most expected: a colourful, entry-level iPhone. The iPhone 5c uses largely the same internals as the existing iPhone 5 , but wraps the device in a plastic case that comes in five bright...
Good Bright new colour variants, Good build quality, Upgraded front-facing camera...
Bad Glossy finish can be slippery to hold, No real new or notable features, Battery life could be better...
Bottom line Apple's new iPhone 5c isn't for everyone and doesn't really offer anything new aside from iOS 7. However, it remains a worthy upgrade for anyone with an iPhone 4 or iPhone 4S, or more importantly for Apple, anyone currently without an iPhone...
80%
techadvisor.co.uk
Updated:
2014-05-16 02:36:58
As per the rumours, Apple announced the iPhone 5C , it's new alternative and cheaper smartphone. So what's the difference between it and the now old iPhone 5 ? We take a look in our iPhone 5C vs iPhone 5 comparison review. See also : iPhone 5S vs iPhone...
0%
telegraph.co.uk
Updated:
2014-05-16 02:36:58
The cheaper plastic covered iPhone 5C is aimed at the budget markets and is available in five colours.It will feature a metal-reinforced plastic body around a black screen and it will also run the new iOS7 operating system, which introduces a new look t...
0%
digitalspy.com
Updated:
2014-05-16 02:36:58
In many ways, the iPhone 5C feels like the first genuinely new mobile product from Apple for a while. Unlike the iPhone 5, which wasn't a huge design departure from the 4S, this handset is entirely...
0%
trustedreviews.com
Updated:
2014-05-16 02:36:58
iPhone 5C first reviewed: September 2013 What is the iPhone 5C? For the first time Apple has changed its phone line-up. The iPhone 5C is a cheaper alternative to the iPhone 5S . Normally Apple just continues to sell older models for those who can't afford...
Good Excellent screen quality, Smooth, swish OS, Snappy camera...
Bad Quite expensive, Not a huge upgrade over an iPhone 5...
Bottom line The iPhone 5C is a replacement for the iPhone 5, designed to be cheaper to produce than that older model. There are some small improvements, such as the new front-facing camera, but it's not a worthwhile upgrade from that phone unless you fall in love wit...
80%
macworld.co.uk
Updated:
2014-05-16 02:36:58
It's widely expected that Apple is about to unveil an all-new low-cost iPhone model at a 10 September event. The speculation about the new iPhone, dubbed iPhone 5C or iPhone Lite, has left many potential customers wondering what the cheaper iPhone will...
0%
mobilephones.com
Updated:
2014-05-29 05:18:28
The most natable thing about the iPhone 5c is its bright and colourful design, which instantly makes it stand apart from any other iPhone. The model is available in 5 pastel shades: blue, green, yellow, white and pink, and the handset is made of plastic r...
88%
bit.com.au
Updated:
2014-06-12 05:16:23
Apple stepped out of its comfort zone when it launched the iPhone 5c alongside the iPhone 5s in September. It was the first time the company had debuted more than one smartphone at an event, putting iPhone owners in a quandary. In years gone by, ther...
0%
pcauthority.com.au
Updated:
2014-06-13 07:46:38
Apple stepped out of its comfort zone when it launched the 5c alongside the 5s in September. It was the first time the company had debuted more than one smartphone at an event, putting iPhone owners in a quandary. In years gone by, there were two questi...
0%
hardwarezone.com.sg
Updated:
2014-06-13 07:46:39
On 20 September, Apple's iPhone 5S and 5C will be made available in Singapore. To find out what's new in the two iPhones, do check out our article on...
0%
crn.com.au
Updated:
2014-06-14 05:24:57
The new iPhones may look similar, but the choice is simple. Apple stepped out of its comfort zone when it launched the iPhone 5c alongside the iPhone 5s in September. It was the first time the company had debuted more than one smartphone at...
0%
hardwareheaven.com
Updated:
2014-07-16 04:49:27
Yesterday we looked at Apples new iPhone 5S along with iOS 7 but for the first time they are releasing more than one handset. Today we take a look at the lower cost model, the iPhone 5C to see what it offers consumers.Apple package the 5C in a box which a...
Bottom line Earlier today we looked at the 5S Apple's new high-end handset, last year we looked at the iPhone 5 and found it to perform very well while perhaps looking a bit dated. Good news! the 5C is essentially the iPhone 5 but in a new polycarbon skin with steel...
0%
macworld.co.uk
Updated:
2014-07-26 06:42:38
The iPhone 5c is Apple's mid-range iPhone. It's colourful, slightly cheaper than the iPhone 5s, and 'unashamedly plastic,' according to Apple. But, as the iPhone 5c nears its first birthday, should you buy it? We revisit our iPhone 5c review to determine...
Good This iPhone feels great to hold, There's great choice of colours to suit any personality, Cheaper than iPhone 5S...
Bad Colours won't be to everyone's taste, Not as cheap as expected, No Touch ID fingerprint sensor, Almost one year old...
Bottom line If you are trying to decide between the iPhone 5s and iPhone 5c it is a question of whether you need all the extras offered by the iPhone 5s. Perhaps you are enticed by the new camera in the 5s, for example. If you need the latest technology it is only £8...
100%
mobilesyrup.com
Updated:
2014-07-26 06:42:39
There's nothing like watching a child open up a new toy. The smile, the unbridled ferocity of his imagination or her curiosity. It's all very inspiring.Apple customers seem to relive this joy annually, but this year there is a new colourful alternative to...
Bottom line Apple still offers the best ecosystem for Canadians, with the highest-calibre and most ubiquitous app selection, quality selections for movies, music, TV shows, books and magazines, and arguably the fastest mobile browser out there. While the 5c is now ha...
86%
thunderbaylive.com
Updated:
2014-08-06 12:41:41
Lisa Gade reviews the iPhone 5c. The 5c is Apple's more affordable iPhone model that launched with the iPhone 5s in the fall of 2013. It's basically the iPhone 5 with a new colorful polycarbonate casing and a lower price tag that starts at $99 with contra...
0%
canadianreviewer.com
Updated:
2014-08-06 12:41:42
The iPhone 5c has a steel frame to add to its rigidity and also cleverly incorporates all the antennas seamlessly into its chassis. Compared to various polycarbonate smartphones in the market that suffer from a somewhat inferior fit and finish.We haven't...
0%
thunderbaylive.com
Updated:
2014-08-07 04:59:36
Lisa Gade reviews the iPhone 5c. The 5c is Apple's more affordable iPhone model that launched with the iPhone 5s in the fall of 2013. It's basically the iPhone 5 with a new colorful polycarbonate casing and a lower price tag that starts at $99 with contra...
0%
macworld.co.uk
Updated:
2014-08-20 06:57:58
OnePlus One is not, as the name may suggest, a dating club for 1980s divorcees. It is, in fact, an exciting new smartphone. The OnePlus One runs Android and boasts the usual quad-core chip/RAM/HD screen of a high-end Android. But there are two key things...
Good The OnePlus One is a big and well built smartphone, It is super fast with great specs, The price is unbelievable...
Bad Very big and unweildy to use in one hand, iOS is a more secure and closed platform, Can you get an invite to buy?...
Bottom line The OnePlus One is an outstanding entry to the smartphone market. If you want a large screen phone, and you can live with Android's data-harvesting ways, it is a brilliant alternative to the iPhone 5c. You just have to be able to get one. But don't expect...
0%
whatsyourtech.ca
Updated:
2014-08-20 06:57:59
Apple's new iPhones, the colourful and consumer-focused iPhone 5c , as well as the forward-thinking iPhone 5s , are forking Apple's one -iPhone per year strategy. Here's how they stack up.iPhone 5cThe iPhone 5c is basically a redesign of the highly succes...
0%
reviewed.com
Updated:
2014-09-10 05:38:05
Apple's original iPhone was the archetypical modern smartphone. Spawning millions of imitators, it laid the groundwork for how we interact with our phones today. Every year, Apple incrementally fixes and changes its offerings. With each generation, we've...
Bottom line A quality experience that's expertly tailored for normal people Let's face it—nobody but early adopters really needs the latest-and-greatest these days. One of our favorite phones of late, Motorola's Moto G , won't win any competitions based on its sp...
0%
expertreviews.co.uk
Updated:
2014-10-25 06:10:46
This year, the big difference is what Apple has decided to do with its previous line up. Typically, when a new iPhone is launched, the old model sees a price cut to make way for the new model. Given that Apple uses the same case for two generations, it ha...
80%
brisbanetimes.com.au
Updated:
2014-10-30 07:05:45
Optus hack explainedHacking MyGov: How Easy Is it?The future of streaming musicPlease Log in to update your video settingsApple's newest iPhones look different on the outside but the changes inside could be what really counts, with the premium 5s model se...
0%
pcadvisor.co.uk
Updated:
2014-11-01 03:09:27
jwvideo video { transform: none !important; -ms-transform: none !important; -webkit-transform: none !important; } The iPhone 5C is more than a year old now, succeeded in September by the new iPhone 6 and iPhone 6 Plus . The 'C' range of iPhones seem...
60%
knowyourmobile.com
Updated:
2014-12-03 02:29:40
Here's how I see it, Apple had to make a choice with the iPhone 5C: either to go cheap and sell big in the sub-£200 sector or to keep it premium and offer a more polished device at a slightly reduced price point compared to the new flagship. Apple went wi...
Good Excellent build quality, iOS 7 rocks, A6 still a very decent setup, Better sharing options, Improved Camera UI, Better battery life...
Bad Display is still 4inches and the iPhone 5C is not quite as cheap as we were hoping...
Bottom line Yes, it is plastic. Yes, it doesn't have the same updated specs of the iPhone 5S. And, yes, it is basically the iPhone 5 encased in a new plastic unibody chassis. But none of these facts are necessarily a bad thing. The iPhone 5 was a great handset, and...
80%
Theinquirer.net
Updated:
2014-12-20 05:33:33
Design The iPhone 5S and iPhone 5C are world's apart in design. The iPhone 5S carries over the iPhone 5's two-tone aluminium design, while the iPhone 5C does away with this in favour of a fully plastic chassis...
0%
macworld.co.uk
Updated:
2014-12-26 07:54:59
The brief I was given for this article was to compare the iPhone 5c to the most relevant Nokia Lumia Windows Phone handset. But choosing which that is offers more difficulty than you might expect. Leaving aside the cheaper Asha phones and the larger table...
Bottom line We like the Lumia 630, and it is great value. But we'll be sticking with the iPhone 5c and its better camera, battery life and build.The Complete Guide to the iPhone 5s & 5c is on-sale now. Click here for buying information. Share this articleFi...
0%
macworld.co.uk
Updated:
2014-12-26 07:54:59
In another life I work for other publications such as PC Advisor, Android Advisor and Tech Advisor. As a consequence I take a broader view of the smartphone world than do some of my more Apple-focused Macworld colleagues. This means that I can appreciate...
Bottom line These two handsets are both great, evenly matched for storage and performance. We expect that no-one would be disappointed with the purchase of either. The Moto G is bigger and bulkier but has a bigger screen. You will, however, notice the extra money you...
0%
macworld.co.uk
Updated:
2014-12-26 07:54:59
Apple unveiled the iPhone 5S and iPhone 5C on 10 September. The new phones come in a variety of colours and, aside from that, the most obvious difference is the fact that the iPhone 5c has a plastic case, compared to the aluminium case of the iPhone 5s.Th...
Bottom line It looks like the iPhone 5C is the choice for those who want a bit more colour in their life. It is not Apple's cheaper iPhone, that accolade goes to the 8GB iPhone 4S (currently £349). When the features are compared the additional £80 is a small price to...
0%
macworld.co.uk
Updated:
2014-12-26 07:55:00
Apple's iPhone 4S and iPhone 5c are the lower-cost iPhones available to buy from Apple, and you could be having a tough time trying to decide which is right for you. Here, we compare the iPhone 4S and iPhone 5c, including their features, specs and design...
Bottom line Overall, we think those with a smaller budget will be satisfied with what the iPhone 4S can provide, as long as you're aware that 8GB is likely to mean you'll run out of space pretty quickly. If you'd prefer a bigger screen, or love the five new colours...
0%
techadvisor.co.uk
Updated:
2014-12-27 05:58:39
We've spent lots of time with the iPhone 5S and iPhone 5C, both of which are excellent smartphones but with some significant differences. The iPhone 5S is Apple's flagship model, so it's got better specs and features than the iPhone 5C, but the iPhone 5C...
0%
techadvisor.co.uk
Updated:
2014-12-27 05:58:39
HTC One vs iPhone 5c: UK price The iPhone 5C is the cheaper of Apple's current smartphones , but it's not cheap. A 16GB model will set you back £469 inc VAT, and you have to shell out a further £100 for the 32GB model. So you'd have to be convinced that...
0%
knowyourmobile.com
Updated:
2015-01-17 18:42:01
One school of thought suggests the iPhone 5c will be terminated later this year to make way for the iPhone 6s, meaning the iPhone 5s (yep, the one with TouchID) will take its place as Apple's “cheap” option. The iPhone 5c is quite old now, and looks to be...
Good It's the cheapest iPhone you can buy with a great OS and sharp screen and decent camera...
Bad The 8GB of storage kills it for this iPhone. It's 2015. No one can get by with only 8GB of storage...
Bottom line Look, even with its lack of more advanced features (to be fair, most of which were introduced after the 5c was first unveiled), the iPhone 5c could still be a decent phone in 2015. COULD be. But Apple put the final nail in its coffin when it decided to...
60%
knowyourmobile.com
Updated:
2015-05-01 08:58:42
Worldwide sales of smartphones to end users had a record fourth quarter of 2014 with an increase of 29.9 percent from the fourth quarter of 2013 to reach 367.5 million units, according to Gartner. Samsung lost the No. 1 spot to Apple in the global smartph...
0%
gizmodo.com.au
Updated:
2015-06-13 08:59:56
We have a new member of the iPhone family! For all these years, we have been enjoying new iterative S-branded upgrades. Now we have the new iPhone 5c: the new iPhone for the rest of us.The iPhone 5c is a shiny new addition to the iPhone line-up, packing i...
Bottom line Do you have an iPhone 5, or an Android handset you bought within the last 12 months? Cool: the iPhone 5c is 100 per cent not for you. Go buy a colourful case from Apple or wherever you can find one that fits for you Androiders and be happy at pretty rainb...
0%
whistleout.com.au
Updated:
2015-06-13 08:59:56
Apple product announcements are traditionally met with a mixture of fanfare and cynicism, but after the recent iPhone 5c unveiling, many were experiencing a tiny bit more of the latter than in previous years.It was expected that a more economical version...
Bottom line iOS 7 Look, Apple – we understand. You've kept your operating system visually the same for a while now, and maybe you're feeling the pressure to be innovative (or at least appear innovative). So, much in the way you've appeared to have slapped a coat o...
80%
expertreviews.co.uk
Updated:
2015-09-20 05:52:59
And now with the launch of the iPhone 6S the brightly-coloured 5C has been quietly shuffled off, with no immediate replacement in sight. Instead Apple has returned to an all-metal line-up with the iPhone 5S at its base as the wallet-friendly, or perhaps j...
Bottom line Now discontinued but a refurbished iPhone 5C for £170 is a great budget alternative to upgrading...
80%
techsmart.co.za
Updated:
2016-02-19 06:33:42
Apple shook things up in 2013 by releasing two smartphones instead of one. Is the 5c newcomer nothing more than 2012 tech dressed up in a restyled polycarbonate suit?From the outside the iPhone 5c looks and feels new thanks to Cupertino swapping its usual...
Good Good allround device; gripandpocket friendly size; well build; good camera performance; snappy and fluid CPU performance; and great app selection in App Store...
Bad Expensive; and battery life not the best...
0%
hardwarezone.com.ph
Updated:
2016-11-23 10:08:53
Rumors of a cheaper iPhone model in the works have intensified since the beginning of the year where a number of reputable publications received information on Apple's plans. The most common words or phrases used in these reports are cheaper, more afforda...
Bottom line The billion-dollar question that many people are asking is if the iPhone 5c is still relevant today. Our guess is the same as Apple. If you are one of the many critics of the iPhone 5c based on its polycarbonate shell, "dated" specs, and expensive price t...
0%
hardwarezone.com.my
Updated:
2016-11-23 10:08:53
Rumors of a cheaper iPhone model in the works have intensified since the beginning of the year where a number of reputable publications received information on Apple's plans . The most common words or phrases used in these reports are cheaper, more afford...
Bottom line The billion-dollar question that many people are asking - is the iPhone 5C still relevant today? Our guess is the same as Apple. If you are one of the many critics of the iPhone 5C based on its polycarbonate shell, "dated" specs and expensive price tag, y...
0%
unbox.ph
Updated:
2016-11-23 10:08:53
Unapologetically plastic… and the same like the iPhone 5, hehe.The iPhone 5C has yet to officially be released in the Philippines but online stores like Kimstore are already offering it below Php28,000. We managed to snag a unit up a few weeks ago and we...
Bottom line Smart, Globe — the ball is in your court.So what's our verdict? Well there is a silver lining to all of this. At retail price the iPhone 5C does not make any sense whatsoever. Just go for the iPhone 5S or if you're on a tight budget just buy a second-hand...
0%
yugatech.com
Updated:
2016-11-23 10:08:53
The iPhone 5C came as a curious companion to the announcement of the iPhone 5S. It sported the same hardware as the iPhone 5 but premium aluminum body has been replaced by a pastel-colored polycarbonate shell. Check out our full review of the iPhone 5C af...
Good Less expensive than the iPhone 5S, LTE support, More color options, Great camera...
Bad No hardware upgrade from previous model, Plastic shell...
Bottom line We're somewhat torn with the iPhone 5C. One one hand, it's just an identical hardware to the iPhone 5 but clad in a polycarbonate shell. On the other, it's still a very capable handset with impressive performance. What will ultimately dictate the success...
0%
techpinas.com
Updated:
2016-11-23 10:08:53
I've been regularly blogging about iPhone 5C (formerly known as "Cheap iPhone" or "Budget iPhone ") since last May when rumors about the device started surfacing online. Obviously, although I kept saying that I was on the fence about Apple's decision to...
0%
theskop.com
Updated:
2016-11-23 10:08:54
Secara jujur, dengan harga serendah $549 yang diperoleh melalui iPhone 5c, ia bukan dianggap murah meskipun harganya hampir $100 kurang daripada 5s. Kalau anda mahu mendapatkan telefon dengan ciri lebih baik, anda sebenarnya boleh beli Samsung Galaxy S4...
0%