location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-d007ed Intel® Core™ i3 i3-3110M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-d007ed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F7T83EA#ABH
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28395
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 15-d007ed Intel® Core™ i3 i3-3110M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i3 i3-3110M 2,4 GHz
  • - 39,6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi
  • - Intel® HD Graphics 4000
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 41 Wh 65 W
  • - Windows 8.1 64-bit
More>>>
Short summary description HP 15-d007ed Intel® Core™ i3 i3-3110M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:
This short summary of the HP 15-d007ed Intel® Core™ i3 i3-3110M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15-d007ed, Intel® Core™ i3, 2,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 15-d007ed Intel® Core™ i3 i3-3110M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:
This is an auto-generated long summary of HP 15-d007ed Intel® Core™ i3 i3-3110M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black based on the first three specs of the first five spec groups.

HP 15-d007ed. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3110M, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8.1. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-3110M
Processor cores
2
Processor threads
4
Processor frequency *
2,4 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-3100 Mobile Series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
35 W
Tjunction
90 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
24
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Total HDDs capacity
500 GB
Number of hard drives installed
1
Hard drive capacity
500 GB
Hard drive interface
SATA
Hard drive speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
On-board graphics card ID
0x166
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Ports & interfaces
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0N2
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65700
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
41 Wh
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
378 mm
Depth
260 mm
Height
28 mm
Weight *
2,5 kg
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 01:58:41
Uk has collected 14 expert reviews for HP 15-d007ed Intel® Core™ i3 i3-3110M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%