location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG3550 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG3550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8331B006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9921999950552
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2024 19:35:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MG3550 Inkjet A4 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4
  • - Colour copying Colour scanning
  • - Apple AirPrint, Google Cloud Print
  • - USB port Wi-Fi
  • - 5,4 kg
Long product name Canon PIXMA MG3550 Inkjet A4 4800 x 1200 DPI Wi-Fi :
The long product name of Canon PIXMA MG3550 Inkjet A4 4800 x 1200 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Inkjet Photo Printer, Print/Copy/Scan, 4800 x 1200 dpi, 9.9 ipm (Mono) / 5.7 ipm (Colour), 802.11 b/g/n, USB B, 3.5kg, Black
More>>>
Canon PIXMA MG3550 Inkjet A4 4800 x 1200 DPI Wi-Fi:
The official description of Canon PIXMA MG3550 Inkjet A4 4800 x 1200 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish, compact Wi-Fi All-In-One with easy mobile printing

Stylish and compact All-In-One with Wi-Fi for sharing and using from anywhere at home. With fast, high-quality print, copy and scan it also supports Google Cloud Print and Apple AirPrint.

- Compact and stylish Wi-Fi All-In-One: print, copy and scan at home
- Print and scan using smartphone or tablet with PIXMA Printing Solutions app
- Google Cloud Print and Apple Air Print support
- Optional XL ink cartridges deliver more prints for less
- Superior-quality prints with up to 4800dpi and FINE cartridge technology

Short summary description Canon PIXMA MG3550 Inkjet A4 4800 x 1200 DPI Wi-Fi:
This short summary of the Canon PIXMA MG3550 Inkjet A4 4800 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MG3550, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description Canon PIXMA MG3550 Inkjet A4 4800 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Canon PIXMA MG3550 Inkjet A4 4800 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA MG3550. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (ISO/IEC 24734) mono
9,9 ipm
Print speed (ISO/IEC 24734) colour
5,7 ipm
Copying
Copying *
Colour copying
Maximum number of copies
21 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Faxing *
No
Features
Number of print cartridges *
2
Input & output capacity
Total input capacity *
100 sheets
Paper input type
Paper tray
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes
10x15, 13x18, 20x25
Borderless printing media sizes
A4, Letter
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Sound pressure level (printing)
42,5 dB
Sound pressure level (copying)
42,5 dB
Sound pressure level (scanning)
42,5 dB
Design
Product colour *
Black
Market positioning *
Home & office
Power
Power consumption (average operating)
16 W
Power consumption (standby)
1,7 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Other operating systems supported
Android
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
449 mm
Depth
304 mm
Height
152 mm
Weight
5,4 kg
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 01:21:10
Uk has collected 6 expert reviews for Canon PIXMA MG3550 Inkjet A4 4800 x 1200 DPI Wi-Fi and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
digitalversus.com
Updated:
2015-01-10 01:21:10
Canon sure knows how to whet an appetite. For some £50, you get to print, copy and scan, and enjoy Wi-Fi, automatic duplex and enough versatility for text documents and photos alike! The Pixma MG3350 is designed for households in search of a basic, afford...
Good Price, WiFi and auto duplex, Low power use, Quiet, Stylish design, Compact size, AirPrint, Paper loads through the front...
Bad No display, No memory card reader, Slow printing, No auto document feeder, Lowend plastic body, Gimmicky software suite...
Bottom line The three-in-one, Wi-Fi and duplex-enabled Canon Pixma MG3550 is strictly identical to its predecessor, the Pixma MG3150, software suite excluded. It doesn't have all the functions or the print speed that a pricier model might have, but it will do for les...
60%
trustedreviews.com
Updated:
2015-01-10 01:21:10
What is the Canon PIXMA MG3550? It used to be quite unusual to find an inkjet printer for under £50, but these days there are several complete all-in-ones in this bracket and the PIXMA MG3550 is Canon's latest offering. Intended for the home or student cu...
Good Easy paper loading, Good software bundle, Easy print from smartphone...
Bad No LCD or LED display, Large footprint when running, Tri-colour cartridge can increase waste...
Bottom line Canon PIXMA MG3550 - Print Speeds Canon claims the PIXMA MG3550 can print at 9.9ppm for black and 5.7ppm for colour. These are quite modest specs and, under test, we got reasonably close to the first of them. The 5-page black text document gave 7.7ppm, wh...
80%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)