location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne Outdoor Housing for Box Cameras camera housing Aluminium Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Outdoor Housing for Box Cameras
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BOH-1300 show
Show alternative article codes used in the online market place
Category:
Protective covering/shell and stands/supports for cameras which are used outside e.g. security cameras.
Camera Housings Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:12:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name LevelOne Outdoor Housing for Box Cameras camera housing Aluminium Beige :
The long product name of LevelOne Outdoor Housing for Box Cameras camera housing Aluminium Beige. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Outdoor Housing for Box Cameras
More>>>
LevelOne Outdoor Housing for Box Cameras camera housing Aluminium Beige:
The official description of LevelOne Outdoor Housing for Box Cameras camera housing Aluminium Beige as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key Features:
- Cost-effective housing for indoor/outdoor applications
- Great accessory for LevelOne box-type cameras
- IP66-rated waterproof housing
- Includes fan and heater to withstand severe weather conditions
- Works with either DC 12V/1.5A or AC 24V/1.5A power source
- Lightweight for easy wall mounting
- Quick access for service and installation

Ports:
- 1 x DC12V/1.5A
- 1 x AC24V/1.5A

Short summary description LevelOne Outdoor Housing for Box Cameras camera housing Aluminium Beige:
This short summary of the LevelOne Outdoor Housing for Box Cameras camera housing Aluminium Beige data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne Outdoor Housing for Box Cameras, -20 - 50 °C, 147 x 313 x 115 mm, 1,23 kg, Aluminium, Beige

Long summary description LevelOne Outdoor Housing for Box Cameras camera housing Aluminium Beige:
This is an auto-generated long summary of LevelOne Outdoor Housing for Box Cameras camera housing Aluminium Beige based on the first three specs of the first five spec groups.

LevelOne Outdoor Housing for Box Cameras. Dimensions (WxDxH): 147 x 313 x 115 mm, Weight: 1,23 kg. Material: Aluminium. Product colour: Beige

Operational conditions
Operating temperature (T-T)
-20 - 50 °C
Weight & dimensions
Dimensions (WxDxH)
147 x 313 x 115 mm
Weight
1,23 kg
Material
Material
Aluminium
Colour
Product colour
Beige