location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBI50031 laptop spare part Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBI50031
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBI50031
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045649554
Category:
Spare parts for notebook computers e.g. hard disks.
Laptop Spare Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2024 08:37:48
The date of the most recent change of this product data-sheet in Icecat.
CoreParts MBI50031 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CoreParts MBI50031 laptop spare part Battery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 12 month Warranty
Warranty: 12 months
Long product name CoreParts MBI50031 laptop spare part Battery :
The long product name of CoreParts MBI50031 laptop spare part Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laptop Battery for Toshiba 49Wh 6 Cell Li-ion 10.8V 4.4Ah
More>>>
Short summary description CoreParts MBI50031 laptop spare part Battery:
This short summary of the CoreParts MBI50031 laptop spare part Battery data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBI50031, Battery, Toshiba

Long summary description CoreParts MBI50031 laptop spare part Battery:
This is an auto-generated long summary of CoreParts MBI50031 laptop spare part Battery based on the first three specs of the first five spec groups.

CoreParts MBI50031. Type: Battery, Brand compatibility: Toshiba

Brand Image Product code Product Stock Price from
Toshiba

Toshiba PA3588U-1BRS laptop spare part Battery
(show image)
PA3588U-1BRS Battery Pack (Li-Ion, 5100mAh, 6 Cell) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)