location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP3250 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i-SENSYS LBP3250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LBP3250
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS LBP3250 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 600 DPI
  • - A4 23 ppm
  • - Maximum duty cycle: 8000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 8 MB
Long product name Canon i-SENSYS LBP3250 2400 x 600 DPI A4 :
The long product name of Canon i-SENSYS LBP3250 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i-SENSYS LBP3250, 23ppm, 2400x600dpi, 8MB
More>>>
Canon i-SENSYS LBP3250 2400 x 600 DPI A4:
The official description of Canon i-SENSYS LBP3250 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Productive desktop printing
Increase productivity with this stylish mono laser printer, offering a rapid print speed of 23 pages per minute. The compact unit fits neatly on your desktop, with a retractable paper tray cover saving additional space.

Saving you time
Get prints when you need them, without waiting, thanks to our Quick First-Print technologies. The i-SENSYS LBP3250 has no warm-up time from sleep mode, so you can always start printing straight away. What’s more, a fast First Print Out Time of 6 seconds or less saves you even more time.

Professional laser quality
Give all your work a truly professional touch. Our MS (Magnetic Spherical) Toner has been specially developed to deliver outstanding results with laser printing – producing sharp, black text and superb graphics. A print resolution up to 2400 x 600 dpi using Automatic Image Refinement ensures that the finest details come out clearly.

Energy efficient and quiet
This energy efficient, eco-friendly printer uses only 2 watts in sleep mode. A convenient front power switch makes it easy to turn off, cutting energy costs even further. Thanks to the fan-less engine design, this desktop unit is silent in standby and quiet during operation – so you can concentrate on your work without any distracting background noise.

Convenient All-in-One cartridge
Simply replace the compact cartridge - containing toner, drum and cleaning units - and the printer is as good as new. There’s no mess and no hassle. To benefit from continuous high quality output, always use Authentic Canon Laser Cartridges.

Short summary description Canon i-SENSYS LBP3250 2400 x 600 DPI A4:
This short summary of the Canon i-SENSYS LBP3250 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP3250, 2400 x 600 DPI, A4, 23 ppm

Long summary description Canon i-SENSYS LBP3250 2400 x 600 DPI A4:
This is an auto-generated long summary of Canon i-SENSYS LBP3250 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP3250. Maximum duty cycle: 8000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 23 ppm

Printing
Colour *
No
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Warm-up time
10 s
Time to first page (black, normal)
6 s
Features
Maximum duty cycle *
8000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, index card, Letter, Legal
Envelopes sizes
C5, DL
Paper handling
Multi-Purpose Tray media weight
60 - 163 g/m²
Media weight (tray 1)
60 - 163 g/m²
Network
Network ready
No
Performance
Internal memory *
8 MB
Sound pressure level (printing)
55 dB
Power
Power consumption (standby)
2 W
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
6,76 kg
Dimensions (WxDxH)
384 x 258 x 227 mm
Other features
Mac compatibility
Yes
Power requirements
AC 220-240V (±10%), 50/60Hz (±2Hz)
Power consumption (active)
350 W
Compatible operating systems
Windows 2000/ Server 2003/ XP/ Vista Mac OS X Version 10.3.9-10.5.x Linux
Emulations
Canon Advanced Printing Technology (CAPT)
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:39:56
Uk has collected 3 expert reviews for Canon i-SENSYS LBP3250 2400 x 600 DPI A4 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-25 21:39:56
Canon's LBP3250 mono laser printer is a compact and thoughtfully designed device. Its specification is modest – a single USB port, low noise levels and 8,000 page maximum monthly duty cycle make it a good personal laser printer for home or office use...
Bottom line Despite good looks and fast print speeds, the LBP3250 fails to match the low print costs of other mono laser printers...
60%
expertreviews.co.uk
Updated:
2011-09-25 21:39:54
Canon's LBP3250 mono laser printer is a compact and thoughtfully designed device. Its specification is modest – a single USB port, low noise levels and 8,000 page maximum monthly duty cycle make it a good personal laser printer for home or office use...
Bottom line Despite good looks and fast print speeds, the LBP3250 fails to match the low print costs of other mono laser printers...
60%