location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMX1050SLT uninterruptible power supply (UPS) 1,05 kVA 650 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMX1050SLT SmartPro 230V 1.05kVA 650W Line-Interactive Sine Wave UPS, Tower, Network Card Options, USB, DB9, 8 Outlets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMX1050SLT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332124548 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:46:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SMX1050SLT uninterruptible power supply (UPS) 1,05 kVA 650 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Corrects under- and overvoltages from 182V to 278V (230V)
  • - 8 C13 outlets
  • - Front-panel LEDs indicate load, power, voltage and battery statuses
  • - Add optional WEBCARDLX with latest version of PADM20 for enhanced remote management
  • - 20 min. runtime at half load; 7 min. at full load
Long product name Tripp Lite SMX1050SLT uninterruptible power supply (UPS) 1,05 kVA 650 W 8 AC outlet(s) :
The long product name of Tripp Lite SMX1050SLT uninterruptible power supply (UPS) 1,05 kVA 650 W 8 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartPro 230V 1.05kVA 650W Line-Interactive Sine Wave UPS, Tower, Network Card Options, USB, DB9, 8 Outlets
More>>>
Tripp Lite SMX1050SLT uninterruptible power supply (UPS) 1,05 kVA 650 W 8 AC outlet(s):
The official description of Tripp Lite SMX1050SLT uninterruptible power supply (UPS) 1,05 kVA 650 W 8 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SMX1050SLT SmartPro® 230V 1.05kVA 650W Line-Interactive Sine Wave UPS provides battery backup and AC power protection against blackouts, brownouts, power surges and line noise that can damage electronics or destroy data. Ideal for backing up point-of-sale applications, VoIP systems and small business networks, the SMX1050SLT switches to battery mode in milliseconds to keep your connected equipment running long enough to save files and shut down safely with no data loss.

Featuring eight C13 outlets and a C14 inlet that accepts a user-supplied AC power cord, the SMX1050SLT has an internal battery that provides 20 minutes of support at half load and seven minutes at full load. Front-panel LEDs indicate line power, voltage regulation, load level and battery status. An alarm sounds to indicate power failure or overload.

Automatic voltage regulation (AVR) maintains selectable 220V, 230V or 240V nominal output over an input range of 174V–266V (220V), 182V–278V (230V) or 190V–290V (240V) without using battery power. EMI/RFI noise filtering improves your equipment’s performance and prevents damage. A 350-joule surge suppression rating protects your equipment from harmful power surges. With downloadable PowerAlert® software, the SMX1050SLT enables safe unattended system shutdown and file saves in case of a prolonged power failure. Adding an optional network management card permits remote management of the UPS, including reboots and activity logs.

Protects Mission-Critical Equipment
Provides fully regulated sine wave AC output for point-of-sale applications, VoIP systems and small business networks
Audible alarm signals loss of utility power or overload
8 C13 outlets
C14 inlet accepts user-supplied AC power cord with country-specific plug
350-joule surge suppression rating

Reliable Battery Backup
Supports half load up to 20 min. and full load up to 7 min.
Internal batteries designed for hot-swap field replacement
Cold-start capability enables turn-on in battery mode during blackouts

Automatic Voltage Regulation (AVR)
Maintains selectable nominal output without using battery power
Corrects brownouts and overvoltages from 174V–266V (220V), 182V–278V (230V) or 190V–290V (240V)

EMI/RFI Line Noise Filtering
Removes electromagnetic and radio frequency interference that can disrupt or damage equipment’s performance

LED Indicators
Front-panel LEDs indicate line power, voltage regulation, load level and battery status

Optional Network Management Cards
Compatible with UPS management card options WEBCARDLX, SNMPWEBCARD and RELAYIOCARD

Optional WEBCARDLX (sold separately) with the latest version of PowerAlert Device Manager firmware (PADM20) provides enhanced remote management capabilities
PADM20 and PowerAlert Element Manager (PAEM) form a powerful tool for expanding maintenance functions in large installations, including firmware update checks and backup and restoration of device configurations

Communication Ports
USB & Serial ports enable data-saving unattended shutdown when used with PowerAlert software, available via FREE download from tripplite.eaton.com/products/power-alert

Telephone/Network Jacks
Protect against power surges over telephone/DSL or network Ethernet lines

Short summary description Tripp Lite SMX1050SLT uninterruptible power supply (UPS) 1,05 kVA 650 W 8 AC outlet(s):
This short summary of the Tripp Lite SMX1050SLT uninterruptible power supply (UPS) 1,05 kVA 650 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMX1050SLT, 1,05 kVA, 650 W, 220 V, 240 V, 220 V, 240 V

Long summary description Tripp Lite SMX1050SLT uninterruptible power supply (UPS) 1,05 kVA 650 W 8 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SMX1050SLT uninterruptible power supply (UPS) 1,05 kVA 650 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SMX1050SLT. Output power capacity: 1,05 kVA, Output power: 650 W, Input operation voltage (min): 220 V. AC outlet types: C16 coupler, Power plug: C14 coupler, AC outlets quantity: 8 AC outlet(s). Typical backup time at full load: 7 min, Typical backup time at half load: 20 min, Battery recharge time: 4 h. Form factor: Tower, Product colour: Black, Cable length: 1,8 m. Width: 171,4 mm, Depth: 336,6 mm, Height: 260,4 mm

Features
Output power capacity *
1,05 kVA
Output power *
650 W
Input operation voltage (min) *
220 V
Input operation voltage (max) *
240 V
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Maximum current
3 A
Surge energy rating
350 J
Power factor
0,6
Surge protection
Yes
Audible alarm(s)
Yes
Country of origin
China
Ports & interfaces
AC outlet types
C16 coupler
Power plug
C14 coupler
AC outlets quantity
8 AC outlet(s)
Battery
Typical backup time at full load
7 min
Typical backup time at half load
20 min
Battery recharge time
4 h
Design
Form factor *
Tower
Design
Cable length
1,8 m
Product colour *
Black
Certification
CE/IEC 62040, GOST, SASO
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
171,4 mm
Depth
336,6 mm
Height
260,4 mm
Weight
16,3 kg
Package width
247,6 mm
Package depth
469,9 mm
Package height
355,6 mm
Package weight
17,5 kg
Logistics data
Master (outer) case width
247,6 mm
Master (outer) case length
469,9 mm
Master (outer) case height
355,6 mm
Master (outer) case weight
17,5 kg
Quantity per master (outer) case
1 pc(s)
Other features
Non-operating relative humidity (non-condensing)
0 - 95%
Weight (imperial)
16,3 kg (36 lbs)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)