Philips logo

Philips MobileLink S9A/RU telephone Caller ID Black, Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63881
Info modified on:
08 Mar 2024, 09:07:54
Long product name Philips MobileLink S9A/RU telephone Caller ID Black, Silver:

All calls, landline & mobile, on one phone

Philips MobileLink S9A/RU telephone Caller ID Black, Silver:

Enjoy the convenience of MobileLink to make and receive all your landline and mobile calls on just one phone superbly designed to fit in your pocket. Easily download your mobile phone book to type less and talk more.

Short summary description Philips MobileLink S9A/RU telephone Caller ID Black, Silver:

Philips MobileLink S9A/RU, Speakerphone, 2000 entries, Caller ID, Black, Silver

Long summary description Philips MobileLink S9A/RU telephone Caller ID Black, Silver:

Philips MobileLink S9A/RU. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 2000 entries. Caller ID. Display diagonal: 5,08 cm (2"). Product colour: Black, Silver. Number of handsets included: 1

3D tour
Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.