location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VHDCI 68 KVM cable 0,35 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VHDCI 68
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LIN5-68H1-H11G show
Show alternative article codes used in the online market place
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:51
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Long product name ATEN VHDCI 68 KVM cable 0,35 m :
The long product name of ATEN VHDCI 68 KVM cable 0,35 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

35CM Daisy Chain Cable
More>>>
ATEN VHDCI 68 KVM cable 0,35 m:
The official description of ATEN VHDCI 68 KVM cable 0,35 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Length:35 cm
Please see "KVM Cables Table" for compatible products

Short summary description ATEN VHDCI 68 KVM cable 0,35 m:
This short summary of the ATEN VHDCI 68 KVM cable 0,35 m data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VHDCI 68, 0,35 m, VHDCI 68, VHDCI 68, Male/Male, Black

Long summary description ATEN VHDCI 68 KVM cable 0,35 m:
This is an auto-generated long summary of ATEN VHDCI 68 KVM cable 0,35 m based on the first three specs of the first five spec groups.

ATEN VHDCI 68. Cable length: 0,35 m, Connector 1: VHDCI 68, Connector 2: VHDCI 68. Cable colour: Black

Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)