Edge-Core logo

Edge-Core L3 Gigabit Ethernet SFP Standalone Switch Managed Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4879
Info modified on:
21 Oct 2022, 10:36:06
Warranty:
Limited lifetime warranty
Long product name Edge-Core L3 Gigabit Ethernet SFP Standalone Switch Managed Black:

L3 GE SFP Standalone Switch, 8 x SFP + 4, IP routing, QoS

Short summary description Edge-Core L3 Gigabit Ethernet SFP Standalone Switch Managed Black:

Edge-Core L3 Gigabit Ethernet SFP Standalone Switch, Managed, Full duplex

Long summary description Edge-Core L3 Gigabit Ethernet SFP Standalone Switch Managed Black:

Edge-Core L3 Gigabit Ethernet SFP Standalone Switch. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 4, Console port: RS-232. Full duplex. MAC address table: 16000 entries, Switching capacity: 24 Gbit/s. Power connector: DC-in jack

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.