Lenovo logo

Lenovo ThinkPad R52 38,1 cm (15") 0,5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Professional

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41890
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
One year (system battery:one year) parts and labour, Customer Carry-in Repair.
Long product name Lenovo ThinkPad R52 38,1 cm (15") 0,5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Professional:

ThinkPad R52, P M 740(1.73GHz), 512MB RAM, 40GB 5400rpm HD, 15in 1024x768 LCD, Intel 900, CDRW/DVD, Intel 802.11abg wireless, Bluetooth/Modem, 1Gb Ethernet, UltraNav, Secure chip, IEEE 1394, Fingerprint reader, 6c Li-Ion batt, WinXP Pro

Lenovo ThinkPad R52 38,1 cm (15") 0,5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Professional:

The ThinkPad R Series notebooks offer the best blend of essential features for frequently mobile users who want easy, ready-to-run computing. Whether it's processor power, display size, or connectivity, you can choose the right balance of portability, strength and affordability for all your mobile computing needs.

Short summary description Lenovo ThinkPad R52 38,1 cm (15") 0,5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Professional:

Lenovo ThinkPad R52, 1,73 GHz, 38,1 cm (15"), 1024 x 768 pixels, 0,5 GB, 40 GB, Windows XP Professional

Long summary description Lenovo ThinkPad R52 38,1 cm (15") 0,5 GB DDR2-SDRAM 40 GB Intel® GMA 900 Windows XP Professional:

Lenovo ThinkPad R52. Processor frequency: 1,73 GHz. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 3 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.