location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys WGA600N Gaming Adapter 0,3 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WGA600N Gaming Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WGA600N
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Linksys WGA600N Gaming Adapter 0,3 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - RJ-45
  • - 0,3 Mbit/s
Long product name Linksys WGA600N Gaming Adapter 0,3 Mbit/s :
The long product name of Linksys WGA600N Gaming Adapter 0,3 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual-Band Wireless-N Gaming Adapter
More>>>
Linksys WGA600N Gaming Adapter 0,3 Mbit/s:
The official description of Linksys WGA600N Gaming Adapter 0,3 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Dual-Band Wireless-N Gaming Adapter gives wireless connection capabilities to any wired Ethernet-equipped game console. The Game Adapter can be used in several different ways. If you have an existing home wireless network and a cable or DSL Internet connection, the Game Adapter lets your Xbox®, Xbox 360, PlayStation®2 or 3, or GameCube™ attach to the network so you can get into online games without running wires to the game room. Or, use a pair of Game Adapters to form a "cable-less cable" between two game consoles for head-to-head gaming -- in the same room, or all the way across the house. There's also a special "Wireless LAN Party" mode to connect several consoles at once.
It's completely driver-free, so it works on any platform. Since there are no drivers to load, setup is a snap. Just configure the network settings through your PC's web browser, plug it into your game box, and go. The Dual-Band Wireless-N Gaming Adapter provides lag-free gaming with incredible communication speeds when connected to a Wireless-N Access Point or Router. It can also connect to Wireless-A, -B, or -G devices.

Spend your time gaming, not stringing wires, with the Linksys Dual-Band Wireless-N Gaming Adapter.

Short summary description Linksys WGA600N Gaming Adapter 0,3 Mbit/s:
This short summary of the Linksys WGA600N Gaming Adapter 0,3 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys WGA600N Gaming Adapter, Wireless, RJ-45, 0,3 Mbit/s, Black

Long summary description Linksys WGA600N Gaming Adapter 0,3 Mbit/s:
This is an auto-generated long summary of Linksys WGA600N Gaming Adapter 0,3 Mbit/s based on the first three specs of the first five spec groups.

Linksys WGA600N Gaming Adapter. Connectivity technology: Wireless, Host interface: RJ-45. Maximum data transfer rate: 0,3 Mbit/s. Product colour: Black

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
RJ-45
Network
Maximum data transfer rate *
0,3 Mbit/s
Ethernet LAN
Yes
Design
Product colour
Black
LED indicators
Power
Certification
RoHS, WEEE, CEC Level IV
Power
Input current
1 A
Output voltage
12 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Weight
120 g
Other features
Compliance industry standards
IEEE 802.11a, 802.11b, 802.11g, Draft IEEE 802.11n
Dimensions (WxDxH)
110 x 110 x 32 mm
Connector(s)
RJ-45
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:14:11
Uk has collected 1 expert review for Linksys WGA600N Gaming Adapter 0.3 Mbit/s but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%