location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SEGA Captain America: Super Soldier Xbox 360

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SEGA Check ‘SEGA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Captain America: Super Soldier
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0010086680522
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010086680522 show
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘SEGA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SEGA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2021 17:28:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name SEGA Captain America: Super Soldier Xbox 360 :
The long product name of SEGA Captain America: Super Soldier Xbox 360. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Captain America: Super Soldier, Xbox 360
More>>>
Short summary description SEGA Captain America: Super Soldier Xbox 360:
This short summary of the SEGA Captain America: Super Soldier Xbox 360 data-sheet is auto-generated and uses the product title and the first six key specs.

SEGA Captain America: Super Soldier, Xbox 360, T (Teen)

Long summary description SEGA Captain America: Super Soldier Xbox 360:
This is an auto-generated long summary of SEGA Captain America: Super Soldier Xbox 360 based on the first three specs of the first five spec groups.

SEGA Captain America: Super Soldier. Platform: Xbox 360, ESRB rating: T (Teen)

Source Testseek summary Average rating
Reviews
Updated:
2014-09-13 05:05:55
Uk has collected 21 expert reviews for SEGA Captain America: Super Soldier Xbox 360 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
techdigest.tv
Updated:
2014-09-13 05:05:55
Name: Genre: Platform: Image Gallery: Of all the leading Marvel superheroes, Captain America is among the most unloved when it comes to getting his own gaming spin-offs. Barring ensemble cast appearances in the likes of Marvel vs Capcom 3 and the Ulti...
40%
impulsegamer.com
Updated:
2014-09-13 05:05:55
Captain America: Super Soldier had such potential, perhaps we were hoping for more because of the iconic subject. There are moments when we have some actual fun with this star spangled beat-um up title. The bland graphics don’t plead the case for the g...
68%