location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Matrox G55-MDDE32LPDF graphics card GDDR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Matrox Check ‘Matrox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G55-MDDE32LPDF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G55-MDDE32LPDF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055146596936 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Matrox’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Matrox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2019 17:19:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Matrox G55-MDDE32LPDF graphics card GDDR
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GDDR
  • - 2048 x 1536 pixels 64 bit PCI Express x1
  • - DVI-I ports quantity: 2
Warranty: 3-year warranty
Long product name Matrox G55-MDDE32LPDF graphics card GDDR :
The long product name of Matrox G55-MDDE32LPDF graphics card GDDR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The Matrox Millennium G550 LP PCIe is a dual monitor low-profile PCI express graphics card with x1 performance and can fit both ATX and low-profile systems. The card offers Windows and open source display drivers for Linux along with Unix-like operating systems.
More>>>
Matrox G55-MDDE32LPDF graphics card GDDR:
The official description of Matrox G55-MDDE32LPDF graphics card GDDR as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Matrox Millennium G550 LP PCIe is a dual monitor low-profile PCI express graphics card with x1 performance and can fit both ATX and low-profile systems. The card offers Windows and open source display drivers for Linux along with Unix-like operating systems.

* Matrox DualHead to use 2 monitors at a time (in "independent" or "stretched" mode)
* PCI Express card compatible with all compliant PCI Express slots (PCIe x1, x4, x8, and x16)
* Low-profile form factor to fit in a wider variety of systems
* Passive cooling (heat sink with no fan) for silent operation and extra reliability
* Unified Microsoft Windows 2000, Windows XP, and Windows Vista XDDM display drivers for G-series products
* Easy-to-use Matrox PowerDesk driver interface
* Matrox Clone to view a copy of one display on the other display
* Matrox Multi-Display Zoom to view a portion of one display full-screen on the other display
* Matrox DVDMax to view hardware-accelerated video playback in a video window on one display and full-screen on the other display
* Support for displays with special aspect ratios
* Support for customizable unattended installation for rapid multi-system setup
* Open-source Linux/Unix display drivers available
* Global sales and technical support
* 3-year warranty

Hardware included

* Matrox G550 LP PCIe graphics card (with factory-installed low-profile bracket)
* LFH60-to-DVI dual-monitor adapter cable (1-foot)
* 2 DVI-to-HD15 adapters
* Separate ATX bracket

Software included

* Matrox display drivers for Microsoft Windows 2000 and Windows XP *
* Matrox PowerDesk (driver interface and utilities)

* Drivers for Windows Server 2003, Windows XP X64 (64-bit) and Windows Vista XDDM available online. For other possible operating systems, contact Matrox.

Optional upgrades

* TV-output adapter cable (composite video and S-video, 1-foot)
* LFH60-to-DVI dual-monitor cable (6-foot)

Maximum resolutions (per display)

* Digital: 1280 x 1024
* Analog, main display: 2048 x 1536
* Analog, secondary display: 1600 x 1200

Short summary description Matrox G55-MDDE32LPDF graphics card GDDR:
This short summary of the Matrox G55-MDDE32LPDF graphics card GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

Matrox G55-MDDE32LPDF, GDDR, 64 bit, 2048 x 1536 pixels, PCI Express x1

Long summary description Matrox G55-MDDE32LPDF graphics card GDDR:
This is an auto-generated long summary of Matrox G55-MDDE32LPDF graphics card GDDR based on the first three specs of the first five spec groups.

Matrox G55-MDDE32LPDF. Graphics card memory type: GDDR, Memory bus: 64 bit. Maximum resolution: 2048 x 1536 pixels. Dual Link DVI. Interface type: PCI Express x1. Cooling type: Passive

Processor
Maximum resolution *
2048 x 1536 pixels
Memory
Graphics card memory type *
GDDR
Memory bus *
64 bit
Ports & interfaces
Interface type *
PCI Express x1
Dual VGA
Yes
DVI-I ports quantity *
2
VGA (D-Sub) ports quantity
2
DVI ports quantity
2
Performance
DirectX version *
No
Dual Link DVI *
Yes
Design
Cooling type *
Passive
Certification
Class B – ACA, CE, CSA, FCC, VCCI
Weight & dimensions
Depth
163 mm
Height
69 mm
Other features
Mac compatibility
No
Brand Image Product code Product Stock Price from
Matrox G55+MDHA32DSF graphics card GDDR Matrox G55+MDHA32DSF graphics card GDDR
(show image)
G55+MDHA32DSF G55+MDHA32DSF 0.00
(excl. VAT)
0 (incl. VAT)
Matrox G55MDDAP32DSF graphics card GDDR Matrox G55MDDAP32DSF graphics card GDDR
(show image)
G55MDDAP32DSF G55MDDAP32DSF 0.00
(excl. VAT)
0 (incl. VAT)
Matrox G55-MDDE32F graphics card GDDR Matrox G55-MDDE32F graphics card GDDR
(show image)
G55-MDDE32F G55-MDDE32F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)