location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS VT 20kVA 400V w/2 Batt. Modules Exp. to 4, Start-Up 5X8, Internal Maintenance Bypass uninterruptible power supply (UPS) 16000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS VT 20kVA 400V w/2 Batt. Modules Exp. to 4, Start-Up 5X8, Internal Maintenance Bypass
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUVT20KH2B4S
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year repair or replace
Long product name APC Smart-UPS VT 20kVA 400V w/2 Batt. Modules Exp. to 4, Start-Up 5X8, Internal Maintenance Bypass uninterruptible power supply (UPS) 16000 W :
The long product name of APC Smart-UPS VT 20kVA 400V w/2 Batt. Modules Exp. to 4, Start-Up 5X8, Internal Maintenance Bypass uninterruptible power supply (UPS) 16000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Smart-UPS VT 20kVA 400V w/2 Batt. Modules Exp. to 4, Start-Up 5X8, Internal Maintenance Bypass
More>>>
APC Smart-UPS VT 20kVA 400V w/2 Batt. Modules Exp. to 4, Start-Up 5X8, Internal Maintenance Bypass uninterruptible power supply (UPS) 16000 W:
The official description of APC Smart-UPS VT 20kVA 400V w/2 Batt. Modules Exp. to 4, Start-Up 5X8, Internal Maintenance Bypass uninterruptible power supply (UPS) 16000 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Smart-UPS VT, 20000VA/16000W, Input 400V 3PH/Output 230V, 400V 3PH, Interface Port DB-9 RS-232, Smart-Slot, Extended runtime model
Includes: Battery modules ship installed, Bolt Down Brackets, CD with software, Installation Guide, Power modules ship installed, User Manual, Web/SNMP Management Card


General Features:

Audible Alarms

Automatic internal bypass

Automatic self-test

Battery replacement without tools

Cold-start capable

Dual mains input

Frequency and voltage regulation

Generator Compatible

Hot-swappable batteries

Input Power Factor Correction

LCD display

Manual maintenance bypass

Network manageable

Programmable Frequency

Safety-agency approved

Scalable runtime

Shippable with modules installed

Temperature-compensated battery charging

User-replaceable batteries

Short summary description APC Smart-UPS VT 20kVA 400V w/2 Batt. Modules Exp. to 4, Start-Up 5X8, Internal Maintenance Bypass uninterruptible power supply (UPS) 16000 W:
This short summary of the APC Smart-UPS VT 20kVA 400V w/2 Batt. Modules Exp. to 4, Start-Up 5X8, Internal Maintenance Bypass uninterruptible power supply (UPS) 16000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS VT 20kVA 400V w/2 Batt. Modules Exp. to 4, Start-Up 5X8, Internal Maintenance Bypass, 20 kVA, 16000 W, 6,9 min, 21,4 min, RBC, Black

Long summary description APC Smart-UPS VT 20kVA 400V w/2 Batt. Modules Exp. to 4, Start-Up 5X8, Internal Maintenance Bypass uninterruptible power supply (UPS) 16000 W:
This is an auto-generated long summary of APC Smart-UPS VT 20kVA 400V w/2 Batt. Modules Exp. to 4, Start-Up 5X8, Internal Maintenance Bypass uninterruptible power supply (UPS) 16000 W based on the first three specs of the first five spec groups.

APC Smart-UPS VT 20kVA 400V w/2 Batt. Modules Exp. to 4, Start-Up 5X8, Internal Maintenance Bypass. Output power capacity: 20 kVA, Output power: 16000 W. Typical backup time at full load: 6,9 min, Typical backup time at half load: 21,4 min, Replacement battery cartridge: RBC. Product colour: Black. Weight: 415 kg. Battery type: VRLA, Interface: DB-9 RS-232, Smart-Slot, Output connections: (1) Hard Wire 4-wire (3PH + G) (1) Hard Wire 5-wire (3PH + N + G) (1) Screw Terminals

Features
Output power capacity *
20 kVA
Output power *
16000 W
Emergency Power Off (EPO)
Yes
Battery
Typical backup time at full load
6,9 min
Typical backup time at half load
21,4 min
Replacement battery cartridge
RBC
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-50 - 40 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 999,9 m
Weight & dimensions
Weight
415 kg
Other features
I/O ports
Pre-Installed SmartSlot Cards - AP9619
Battery type
VRLA
Interface
DB-9 RS-232, Smart-Slot
Output connections
(1) Hard Wire 4-wire (3PH + G) (1) Hard Wire 5-wire (3PH + N + G) (1) Screw Terminals
Input connection type
Hard Wire 5-wire (3PH + N + G)
Dimensions (WxDxH)
560 x 810 x 1500 mm
Output voltage note
Configurable for 380: 400 or 415 V 3 Phase nominal output voltage