Stylus Color 980N - Built-in Ethernet 10/100 BaseTX interface
Imagine the possibilities of an ink jet printer that delivers a revolutionary 2880 dpi with stunning Photo Quality results. Imagine sharing that printer with your entire workgroup through your local area network. Now stop imagining. The fast, network-ready EPSON Stylus Color 980N ink jet printer makes it all possible through its built-in multiprotocol Ethernet print server. Perfect for busy workgroups using 10 Mbps and 100 Mbps networks, this durable printer shoots out 5,000 pages per month with swift print speeds of up to 13 ppm in black and up to 10.5 ppm in color. With EPSON Perfect Picture Printing, it features smooth AcuPhoto HalftoningTM , quick-drying inks, and awardwinning
Micro Piezo™ technology. With such enhanced capabilities, you’ll enjoy
sharper, more colorful reports, transparencies and spreadsheets. And, with special features like doublesided printing and personalized watermarking, it’s perfect for customized projects.
You can also take advantage of some very high end capabilities, including easy-to-use network installation utilities and network management software. The menu-driven EpsonNet installation wizard makes
setup a snap. Configure the print server from any Windows® or Macintosh® work station on your LAN or from a web browser. The print server supports Internet Printing (IPP), Active Directory and Printer Status Page features included with Windows 2000. The printer’s large-size ink cartridge provides added value and convenience. The EPSON Stylus Color 980N makes your visions a reality, with network-ready, 2880 dpi Photo Quality performance right out of the box.
Epson Stylus Color 980N, Colour, 2880 x 720 DPI, A4, 13 ppm
Epson Stylus Color 980N. Colour. Maximum resolution: 2880 x 720 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 13 ppm