Canon logo

Canon PowerShot A460 1/3" 5 MP CCD 2592 x 1944 pixels Blue

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56868
Info modified on:
07 Mar 2024, 15:34:52
Long product name Canon PowerShot A460 1/3" 5 MP CCD 2592 x 1944 pixels Blue:

PowerShot A460 5.0 Megapixels/DIGIC II/2.0" LCD

Canon PowerShot A460 1/3" 5 MP CCD 2592 x 1944 pixels Blue:

Compact, affordable and incredibly easy, the PowerShot A460 is the ideal take-anywhere camera for all users. Choose from three attractive colours and add an extra dash of fun to life's special moments.

Features
- 3 fun colours
- 5.0 Megapixels
- 4x optical zoom
- DIGIC II, iSAPS and 5-point AiAF
- 12 shooting modes and My Colors
- VGA movie clips with sound
- 1cm Super Macro mode
- 2.0" LCD screen
- PictBridge and Print/Share button
- Powered by AA batteries

Choose your colour
The PowerShot A460 is available in three attractive colours1 - choose from Silver, Red and Blue.

5.0 Megapixels
The Powershot A460’s 5.0 Megapixel sensor captures enough fine detail for large photo quality prints, with plenty of scope for post-shoot cropping.

4x optical zoom
The 4x optical zoom lens lets you get close to the action without sacrificing quality. It combines with digital zoom for an impressive 16x magnification.

Cutting edge technology
Canon's advanced DIGIC II processor delivers fast, responsive camera performance and superior image processing. iSAPS technology analyses each scene to optimise key camera settings even before a shot is taken.

Shooting modes and My Colors
Choose from 12 shooting modes to get that perfect shot. Eight easy-to-use Special Scene modes help with great results in tricky lighting conditions, including Portrait, Night Snapshot and Kids & Pets. My Colors allows special in-camera colour effects to be applied in real time to images and movies.

Movies
Make VGA quality movie clips with full audio. View them on the camera's LCD screen, or connect to a TV or PC for full screen playback.

Auto focus and 1cm Super Macro mode
5-point AiAF ensures that even off-centre subjects remain sharp and in focus. With Super Macro mode, you can focus as close as 1cm from your subject - perfect for capturing the fine detail of tiny objects.

2.0" LCD screen
A 2.0" LCD brings pleasure to framing and reviewing your creations. The selectable Grid Line Display helps with composition, while Night Display aids screen visibility after dark.

Short summary description Canon PowerShot A460 1/3" 5 MP CCD 2592 x 1944 pixels Blue:

Canon PowerShot A460, 5 MP, 2592 x 1944 pixels, 1/3", CCD, 2x, Blue

Long summary description Canon PowerShot A460 1/3" 5 MP CCD 2592 x 1944 pixels Blue:

Canon PowerShot A460. Megapixel: 5 MP, Image sensor size: 1/3", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 2x, Digital zoom: 4x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 5,08 cm (2"). PictBridge. Product colour: Blue

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.