location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Matrox CAB-L60-4XAF video cable adapter 0,3 m VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Matrox Check ‘Matrox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAB-L60-4XAF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAB-L60-4XAF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790750211879 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Matrox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2024 11:22:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Matrox CAB-L60-4XAF video cable adapter 0,3 m VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,3 m
  • - Male
  • - VGA (D-Sub) Female
  • - Black
Long product name Matrox CAB-L60-4XAF video cable adapter 0,3 m VGA (D-Sub) Black :
The long product name of Matrox CAB-L60-4XAF video cable adapter 0,3 m VGA (D-Sub) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LFH-60 - 4x HD15 Analog, 30 cm
More>>>
Matrox CAB-L60-4XAF video cable adapter 0,3 m VGA (D-Sub) Black:
The official description of Matrox CAB-L60-4XAF video cable adapter 0,3 m VGA (D-Sub) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Improve productivity by working with multiple monitors.
The Matrox quad analog upgrade cable allows users to increase their desktop from two to four monitors on certain Matrox M-Series and P-Series graphics cards.

Easy upgrade to four analog monitors
Installation involves connecting the Matrox quad analog upgrade cable to a compatible Matrox M-Series or P-Series graphics cards and attaching your analog monitor cables to it.

Improve productivity by working with four monitors
Manage multiple applications and documents across your monitors with ease to get more done.

Short summary description Matrox CAB-L60-4XAF video cable adapter 0,3 m VGA (D-Sub) Black:
This short summary of the Matrox CAB-L60-4XAF video cable adapter 0,3 m VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Matrox CAB-L60-4XAF, 0,3 m, VGA (D-Sub), Male, Female, Black, M9120 Plus LP PCIe x16, M9120 Plus LP PCIe x1, P690 Plus LP PCIe x16, P690 Plus LP PCI

Long summary description Matrox CAB-L60-4XAF video cable adapter 0,3 m VGA (D-Sub) Black:
This is an auto-generated long summary of Matrox CAB-L60-4XAF video cable adapter 0,3 m VGA (D-Sub) Black based on the first three specs of the first five spec groups.

Matrox CAB-L60-4XAF. Cable length: 0,3 m, Connector 2: VGA (D-Sub), Connector 1 gender: Male. Compatible products: M9120 Plus LP PCIe x16, M9120 Plus LP PCIe x1, P690 Plus LP PCIe x16, P690 Plus LP PCI

Features
Cable length *
0,3 m
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Female
Product colour
Black
Logistics data
Harmonized System (HS) code
84733080
Other features
Compatible products
M9120 Plus LP PCIe x16, M9120 Plus LP PCIe x1, P690 Plus LP PCIe x16, P690 Plus LP PCI
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Magyarország 2 distributor(s)
France 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)