location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MP723/SVGA 3300ALu 3.5kg data projector 3300 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP723 1024 x 768 pixels 3300 Ansi Lumens 2000:1 DLP / DMD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.06W77.B1E show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MP723/SVGA 3300ALu 3.5kg data projector 3300 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 3300 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768)
  • - Focus: Manual
Long product name BenQ MP723/SVGA 3300ALu 3.5kg data projector 3300 ANSI lumens DLP XGA (1024x768) :
The long product name of BenQ MP723/SVGA 3300ALu 3.5kg data projector 3300 ANSI lumens DLP XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MP723 Digital Projector Keep the Classroom Lively
More>>>
BenQ MP723/SVGA 3300ALu 3.5kg data projector 3300 ANSI lumens DLP XGA (1024x768):
The official description of BenQ MP723/SVGA 3300ALu 3.5kg data projector 3300 ANSI lumens DLP XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A sight to behold

The pleases the eye with its stunning visual medley: a housing that mixes a glossy midnight black sheen and richly textured leather. Adding to the sleek sophistication is the brushed metal keypad and its stylish geometric layout. When you have the MP723 in the classroom, great viewing can be found not only on what’s on-screen but when you behold the projector itself.

Picture quality perfected

The MP723 delivers great viewing with excellent specifications and a bevy of advanced technologies to ensure the best possible picture quality.
Bright lamp Rated at an extra-bright 3300 ANSI lumens, the MP723's lamp provides a clear, vivid image even in environments such as the typical classroom where it's impractical to block out extraneous light.
High contrast ratio The high 2000:1 contrast ratio means fine details and subtle color differences are rendered vividly even in darkly lit scenes.
BrilliantColor Texas Instruments advanced on-chip BrilliantColor™ technology boosts mid-tone colors, increasing overall brightness and producing a more vibrant picture.
UNISHAPE UNISHAPE is a sophisticated technology that processes light emitted from the projector lamp to increase brightness and contrast, provide more flexible color correction, and enable full digital control
Advantages:More colors (1-2 additional bits per color possible)/More Brightness /Higher Contrast /Easy changing color temperature without brightness losses/More colors at dark scenes/Less artifacts - dithering, rainbow effect is diminished with new 6 segment color wheels (RGB Magenta Yellow Cyan)
3D Color Management 3D color management lets users fine-tune the hue, saturation, and gain of primary colors to achieve the exact picture quality desired.
Wall Color Correction Wall color correction provides automatic optimization for different surfaces, such as a classroom blackboard, that might be used to display content instead of a regular projector screen.

Maintenance made easy

The MP723 takes the hassle out of maintenance and security, while including features that ensure reliable long-term operation.
Easily accessible lamp door: With an access door on the top of the housing, the MP723 makes it easy to replace the lamp.
Long-lasting lamp: Changing the lamp, simple as it is, will be a rare task on the MP723, thanks to a long-lasting lamp that provides 4,000 hours of use—typically meaning many months pass before replacement is needed.
Detachable keypad: To secure the MP723, the keypad can be easily removed, making it impossible to operate the projector.
Security Password: By setting this password, users can prevent unauthorized use of the projector.
Auto Off: An automatic power-down function when the projector is not in use extends the life of the lamp.

Simplicity itself

The MP723 is designed for ease of use, with an intuitive interface and a number of convenience features that take the hassle out of common tasks.
Presentation timer: An on-screen timer helps users run presentations more smoothly, while keeping the audience’s attention focused on the show and not their watches.
Power On/Off Tone: To let you know when the projector has warmed up and is ready for use, or when it has cooled down after use, a handy alert tone is available, so you don’t have to inspect indicators visually.
Quick Auto Search: This feature automatically detects when a video source is connected, for plug-and-play simplicity that will get you up and running with a presentation without hassles.
Panel key lock: Locking down the keypad puts an end to the embarrassment and disruption of accidentally pressing a control button and activating the associated function during a presentation.
12v Trigger: For greater user convenience and to simplify the use of a motorized screen with the MP723, a 12V trigger is integrated so you can operate the screen directly from the projector.
On-screen FAQ: For the rare occasions when a user wants help with a feature, there is an on-screen FAQ that will answer most questions—avoiding the need to dig out and search through a printed manual.
11 Sets of Application Mode:11 application modes A wide range of application modes provides instant access to optimized presets for specific usage scenarios.

Short summary description BenQ MP723/SVGA 3300ALu 3.5kg data projector 3300 ANSI lumens DLP XGA (1024x768):
This short summary of the BenQ MP723/SVGA 3300ALu 3.5kg data projector 3300 ANSI lumens DLP XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ MP723/SVGA 3300ALu 3.5kg, 3300 ANSI lumens, DLP, XGA (1024x768), Lamp, 3000 h, 280 W

Long summary description BenQ MP723/SVGA 3300ALu 3.5kg data projector 3300 ANSI lumens DLP XGA (1024x768):
This is an auto-generated long summary of BenQ MP723/SVGA 3300ALu 3.5kg data projector 3300 ANSI lumens DLP XGA (1024x768) based on the first three specs of the first five spec groups.

BenQ MP723/SVGA 3300ALu 3.5kg. Projector brightness: 3300 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Lamp power: 280 W. Focus: Manual, Zoom ratio: 1.1:1. Placement: Ceiling. Display number of colours: 16.78 million colours

Country Distributor
United Kingdom 1 distributor(s)