location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft MS SBS 2000 Clt AddOn DE 3.5" W2NT 20u

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS SBS 2000 Clt AddOn DE 3.5" W2NT 20u
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E76-00017
Category:
The operating system is the program that gets started first when you switch on your computer or server. All other applications depend on it for correct operation. Some examples of popular operating systems are Microsoft Windows, Mac OS and Linux.
Operating Systems Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Microsoft MS SBS 2000 Clt AddOn DE 3.5" W2NT 20u :
The long product name of Microsoft MS SBS 2000 Clt AddOn DE 3.5" W2NT 20u. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Small Business Svr Clt Ad 2000 German 20 3.5 DMF
More>>>
Short summary description Microsoft MS SBS 2000 Clt AddOn DE 3.5" W2NT 20u:
This short summary of the Microsoft MS SBS 2000 Clt AddOn DE 3.5" W2NT 20u data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft MS SBS 2000 Clt AddOn DE 3.5" W2NT 20u, 0,25 GB, Pentium II - 300 MHz, Microsoft Small Business Server 2000

Long summary description Microsoft MS SBS 2000 Clt AddOn DE 3.5" W2NT 20u:
This is an auto-generated long summary of Microsoft MS SBS 2000 Clt AddOn DE 3.5" W2NT 20u based on the first three specs of the first five spec groups.

Microsoft MS SBS 2000 Clt AddOn DE 3.5" W2NT 20u. Minimum RAM: 0,25 GB. Minimum processor: Pentium II - 300 MHz, Compatible operating systems: Microsoft Small Business Server 2000

Brand Image Product code Product Stock Price from
Microsoft

Microsoft MS Small Business Server Clt Ad 2000 5 Clients - Disk Kit FR 3.5" 5 CAL
(show image)
E76-00011 MS Small Business Server Clt Ad 2000 5 Clients - Disk Kit FR 3.5" 0.00
(excl. VAT)
0 (incl. VAT)