location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate HD Fireball 3 40GB ATA133 5400rpm external hard drive 3.5" USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD Fireball 3 40GB ATA133 5400rpm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2F040J0
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103606
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jan 2019 17:38:27
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Seagate HD Fireball 3 40GB ATA133 5400rpm external hard drive 3.5" USB 2.0 :
The long product name of Seagate HD Fireball 3 40GB ATA133 5400rpm external hard drive 3.5" USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HD Fireball 3/40GB ATA133 5400rpm
More>>>
Seagate HD Fireball 3 40GB ATA133 5400rpm external hard drive 3.5" USB 2.0:
The official description of Seagate HD Fireball 3 40GB ATA133 5400rpm external hard drive 3.5" USB 2.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Maxtor Fireball 3 drive is the single-head/single-platter hard drive with an Ultra ATA/133 interface. Because it combines value and performance, this drive is an excellent choice for entry-level desktop systems and consumer electronics applications. The drive's inner diameter load/unload ramp locks the recording head into a protective carrier to cradle the head during shipment and any other time the drive is not in operation. The Fireball 3 drive takes reliability and data integrity to a higher level with the Maxtor Shock Protection System (SPS) and Data Protection System (DPS). SPS and DPS give the user enhanced protection against both operating and non-operating shock and verify essential functions in seconds to minimize costly drive returns. These drives continue the Maxtor tradition of delivering high reliability with performance. Maxtor Quiet Drive Technology provides users with superior disk drive acoustics by reducing noise levels and improving sound quality. When your application calls for a cost-effective, high-performance storage solution, select the Fireball 3 series by Maxtor.

Short summary description Seagate HD Fireball 3 40GB ATA133 5400rpm external hard drive 3.5" USB 2.0:
This short summary of the Seagate HD Fireball 3 40GB ATA133 5400rpm external hard drive 3.5" USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate HD Fireball 3 40GB ATA133 5400rpm, 40 GB, 3.5", 2.0

Long summary description Seagate HD Fireball 3 40GB ATA133 5400rpm external hard drive 3.5" USB 2.0:
This is an auto-generated long summary of Seagate HD Fireball 3 40GB ATA133 5400rpm external hard drive 3.5" USB 2.0 based on the first three specs of the first five spec groups.

Seagate HD Fireball 3 40GB ATA133 5400rpm. Hard drive capacity: 40 GB, Hard drive size: 3.5". USB version: 2.0

Hard drive
Hard drive capacity *
40 GB
Hard drive size *
3.5"
Type
HDD
Storage drive average seek time
12 ms
Storage drive buffer size
2 MB
Ports & interfaces
USB connector *
USB
USB version *
2.0
Weight & dimensions
Weight *
500 g
Other features
Average latency
5,5 ms
Internal
Yes
Dimensions (WxDxH)
102 x 146 x 18 mm
Brand Image Product code Product Stock Price from
Seagate FreeAgent Desktop FreeAgent Desk 2TB external hard drive 7200 RPM USB 2.0 Seagate FreeAgent Desktop FreeAgent Desk 2TB external hard drive 7200 RPM USB 2.0
(show image)
ST320005FDD2E1-RK FreeAgent Desk 2TB 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)