HERMA logo

HERMA 4416 self-adhesive label Rectangle Permanent White 7000 pc(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30989
Info modified on:
11 Jan 2024, 18:50:21
Bullet Points HERMA 4416 self-adhesive label Rectangle Permanent White 7000 pc(s):
  • - Guaranteed not to jam: The German technical standards monitoring agency TÜV Süd confirms trouble-free printing on all laser an dinkjet printers
  • - Particularly fast and secure adhesion, even on cool and damp surfaces
  • - Brilliant, razor-sharp print-outs thanks to extremely high whiteness
Long product name HERMA 4416 self-adhesive label Rectangle Permanent White 7000 pc(s):

PREMIUM labels A4, 105 x 42 mm, white, permanent adhesion

Short summary description HERMA 4416 self-adhesive label Rectangle Permanent White 7000 pc(s):

HERMA 4416, White, Rectangle, Permanent, Paper, Matte, Laser/Inkjet

Long summary description HERMA 4416 self-adhesive label Rectangle Permanent White 7000 pc(s):

HERMA 4416. Product colour: White, Shape: Rectangle, Adhesive type: Permanent. Width: 105 mm, Height: 42 mm. Labels per pack: 7000 pc(s), Labels per sheet: 14 pc(s), Media sheets per package: 500 sheets

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.