Product Brochure/Datasheet
(0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo IdeaPad Slim 3 Intel® N N100 Laptop 39,6 cm (15.6") Full HD 4 GB LPDDR5-SDRAM 128 GB eUFS Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Windows 11 Home in S mode 64-bit
- - Intel N N100 (6MB Cache)
- - 39.6 cm (15.6") Full HD 1920 x 1080 IPS
- - 4GB (4800MHz) LPDDR5-SDRAM
Warranty:
2-year, Courier or Carry-in
Long product name Lenovo IdeaPad Slim 3 Intel® N N100 Laptop 39,6 cm (15.6") Full HD 4 GB LPDDR5-SDRAM 128 GB eUFS Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Grey
:
The long product name of Lenovo IdeaPad Slim 3 Intel® N N100 Laptop 39,6 cm (15.6") Full HD 4 GB LPDDR5-SDRAM 128 GB eUFS Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Intel N N100 (6MB Cache), 4GB LPDDR5-SDRAM, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel UHD Graphics, WLAN, Webcam, Windows 11 Home in S mode 64-bit
More>>>
Lenovo IdeaPad Slim 3 Intel® N N100 Laptop 39,6 cm (15.6") Full HD 4 GB LPDDR5-SDRAM 128 GB eUFS Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Grey:
The official description of Lenovo IdeaPad Slim 3 Intel® N N100 Laptop 39,6 cm (15.6") Full HD 4 GB LPDDR5-SDRAM 128 GB eUFS Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The smarter choice for mobility
- Wide-angle 15″ laptop powered by up to 13th Gen Intel® Core™ processors
- Settings let you optimize performance, extend battery life, & keep the system cooler
- Stay unplugged for longer with rapid-charging technology
- Instantaneous login & bootup with optional fingerprint-reader activated power button
- Great for videocalls: webcam with privacy shutter, Dolby Audio™, & noise cancellation
Short summary description Lenovo IdeaPad Slim 3 Intel® N N100 Laptop 39,6 cm (15.6") Full HD 4 GB LPDDR5-SDRAM 128 GB eUFS Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Grey:
This short summary of the Lenovo IdeaPad Slim 3 Intel® N N100 Laptop 39,6 cm (15.6") Full HD 4 GB LPDDR5-SDRAM 128 GB eUFS Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Lenovo IdeaPad Slim 3, Intel® N, 39,6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 128 GB, Windows 11 Home in S mode
Long summary description Lenovo IdeaPad Slim 3 Intel® N N100 Laptop 39,6 cm (15.6") Full HD 4 GB LPDDR5-SDRAM 128 GB eUFS Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Grey:
This is an auto-generated long summary of Lenovo IdeaPad Slim 3 Intel® N N100 Laptop 39,6 cm (15.6") Full HD 4 GB LPDDR5-SDRAM 128 GB eUFS Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Grey based on the first three specs of the first five spec groups.
Lenovo IdeaPad Slim 3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® N, Processor model: N100. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 128 GB, Storage media: eUFS. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 11 Home in S mode. Product colour: Grey. Weight: 1,55 kg