Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - DVD-R 4,7 GB
- - Printable
- - 50 pc(s)
More>>>
Short summary description Verbatim DataLifePlus 8X DVD-R Media 4,7 GB 50 pc(s):
This short summary of the Verbatim DataLifePlus 8X DVD-R Media 4,7 GB 50 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Verbatim DataLifePlus 8X DVD-R Media, DVD-R, Printable, Cakebox, 50 pc(s), 4,7 GB
Long summary description Verbatim DataLifePlus 8X DVD-R Media 4,7 GB 50 pc(s):
This is an auto-generated long summary of Verbatim DataLifePlus 8X DVD-R Media 4,7 GB 50 pc(s) based on the first three specs of the first five spec groups.
Verbatim DataLifePlus 8X DVD-R Media. Native capacity: 4,7 GB, Type: DVD-R, Quantity per pack: 50 pc(s). Package type: Cakebox. DVD write speed: 8x