location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia DC-17 mobile device charger Mobile phone Black Cigar lighter Auto

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC-17
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DC-17 show
Show alternative article codes used in the online market place
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2018 02:09:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia DC-17 mobile device charger Mobile phone Black Cigar lighter Auto
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Mobile phone
  • - Charger type: Auto
  • - Power source type: Cigar lighter
  • - Black
  • - Cable length: 2,05 m LED indicators
  • - Maximum output voltage: 5 V
Long product name Nokia DC-17 mobile device charger Mobile phone Black Cigar lighter Auto :
The long product name of Nokia DC-17 mobile device charger Mobile phone Black Cigar lighter Auto. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Micro-USB Car Charger,
More>>>
Short summary description Nokia DC-17 mobile device charger Mobile phone Black Cigar lighter Auto:
This short summary of the Nokia DC-17 mobile device charger Mobile phone Black Cigar lighter Auto data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia DC-17, Auto, Cigar lighter, 5 V, 2,05 m, Black

Long summary description Nokia DC-17 mobile device charger Mobile phone Black Cigar lighter Auto:
This is an auto-generated long summary of Nokia DC-17 mobile device charger Mobile phone Black Cigar lighter Auto based on the first three specs of the first five spec groups.

Nokia DC-17. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Mobile phone. Maximum output voltage: 5 V. Cable length: 2,05 m, Product colour: Black

Brand Image Product code Product Stock Price from
CoreParts

CoreParts MSPP1778 mobile device charger Mobile phone Black Cigar lighter Auto
(show image)
MSPP1778 MSPP1778 0.00
(excl. VAT)
0 (incl. VAT)