Philips logo

Philips 10.4 inch Wireless Thin Client 0,4 GHz 1,6 kg

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26783
Info modified on:
21 Oct 2022, 10:14:07
Long product name Philips 10.4 inch Wireless Thin Client 0,4 GHz 1,6 kg:

100WT10P 10.4 LCD Wireless Thin Client Touchscreen WLAN 802.11b

Philips 10.4 inch Wireless Thin Client 0,4 GHz 1,6 kg:

The ProScribe wireless display is the ideal workflow tool in environments where professionals work away from their desks. With its touch screen, rugged durability and wireless connectivity, it delivers a great workplace productivity boost.

Short summary description Philips 10.4 inch Wireless Thin Client 0,4 GHz 1,6 kg:

Philips 10.4 inch Wireless Thin Client, 0,4 GHz, 0,125 GB, LCD, 60 W, 0 - 40 °C, -20 - 60 °C

Long summary description Philips 10.4 inch Wireless Thin Client 0,4 GHz 1,6 kg:

Philips 10.4 inch Wireless Thin Client. Processor frequency: 0,4 GHz. Internal memory: 0,125 GB. Display type: LCD. Power supply: 60 W. Weight: 1,6 kg

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.