Tripp Lite logo

Tripp Lite SR25UBAC rack cabinet 25U Freestanding rack Black

Data-sheet quality:
created/standardized by Icecat
Product views:
53920
Info modified on:
12 Aug 2024, 13:02:25
Bullet Points Tripp Lite SR25UBAC rack cabinet 25U Freestanding rack Black:
  • - Designed for use with SRCOOL3KTP top-of-rack air conditioner (sold separately)
  • - Maximum capacity: 3000 lb. (1361 kg) stationary, 2250 lb. (1021 kg) rolling load
  • - Doors and side panels lock securely to help prevent damage, tampering or theft
  • - Ships fully assembled for immediate deployment and equipment mounting
  • - Provides physical equipment and media security required for PCI DSS compliance
Warranty:
2-year limited
Long product name Tripp Lite SR25UBAC rack cabinet 25U Freestanding rack Black:

SmartRack 25U Standard-Depth Rack Enclosure Cabinet for SRCOOL3KTP Top-of-Rack Air Conditioner

Tripp Lite SR25UBAC rack cabinet 25U Freestanding rack Black:

Standard-Depth 25U Server Cabinet Accommodates 19 in. Rack Equipment
This SmartRack® 25U rack enclosure is designed for server rooms, IT closets, micro data centers, edge computing applications and other environments with essential rack-mount IT equipment. Constructed from heavy-duty steel with a durable black powder-coated finish, the SR25UBAC has a maximum stationary load capacity of 3000 pounds (1363 kilograms) and a maximum rolling load capacity of 2250 pounds (1022 kilograms).

Specially Designed for Use with the SRCOOL3KTP Cooling Unit
The top of the SR25UBAC is left open to accommodate the SRCOOL3KTP Top-of-Rack Precision Cooling Air Conditioner (sold separately). The SRCOOL3KTP’s included color touchscreen LCD fits into the front door of the SR25UBAC to allow you to monitor rack temperatures at a glance.

Keeps Important Equipment Secure
The reversible front and back doors and removable side panels lock securely with the included keys to help prevent damage, tampering or theft. The doors and side panels are designed for quick release, making it simple to access connected equipment and cabling with little effort. The sealed bottom panel features cable entry ports that allow swift cable routing through the cabinet. Plexiglas panels in both doors optimize cooling within the enclosed space.

Easy Enclosure and Equipment Installation
This 25U server rack comes fully assembled for quick and easy deployment with pre-installed (and removable) casters that let you maneuver it over a level surface and through a standard doorway into position, where it can be stabilized by adjusting the levelers (also removable). Front and rear mounting rails accept standard rack equipment up to 37 inches (940 millimeters) deep. Toolless 0U mounting rails allow quick installation of up to four compatible PDUs and vertical cable managers.

Designed for Baying Multiple Enclosures in a Row
Built-in baying brackets allow the combination of two or more rack cabinets in a row. Center-to-center width can be set at 24 inches (600 millimeters) to match standard data center floor tiles.

Meets Payment Card Industry Standards
The SR25UBAC provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance. This is essential for companies that process, store and/or transmit credit card information.

Short summary description Tripp Lite SR25UBAC rack cabinet 25U Freestanding rack Black:

Tripp Lite SR25UBAC, Freestanding rack, 25U, 1361 kg, Rack rails, Cable management, 99,9 kg

Long summary description Tripp Lite SR25UBAC rack cabinet 25U Freestanding rack Black:

Tripp Lite SR25UBAC. Type: Freestanding rack, Rack capacity: 25U, Maximum weight capacity: 1361 kg, Cable management, Rack rails. Weight: 99,9 kg. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.