location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MP3 Mini Hi-Fi System FWM589

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP3 Mini Hi-Fi System FWM589
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FWM589/22
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118913
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:44
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips MP3 Mini Hi-Fi System FWM589 :
The long product name of Philips MP3 Mini Hi-Fi System FWM589. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MP3 Mini Hi-Fi System FWM589
More>>>
Philips MP3 Mini Hi-Fi System FWM589:
The official description of Philips MP3 Mini Hi-Fi System FWM589 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Want to remote control the MP3 music from your PC that's turned into a massive MP3 Jukebox? With USB PC Link, you can. Plus Game Port and MAX Sound that will greatly enhance your game and music pleasures via the FWM589's dynamic amplifier.

MP3 music at your fingertips
USB PC link turns your PC into a massive MP3 music jukebox
Song title and play list name display for easy navigation

Ready for gaming
Game port connection to your game console
Game sound modes for different types of games
MIX-IT for mixing the game sound with your favourite music

Longer listening, greater enjoyment
Play 50 hours of MP3 music from CD

Intuitive and easy to use
Animated dashboard displays a dual VU meter

Impressive power
Class ‘D’ digital amplifier for quality sound performance
MAX Sound for instant power boost
2 x 200W RMS/2 x 400W music power/6500W PMPO

Short summary description Philips MP3 Mini Hi-Fi System FWM589:
This short summary of the Philips MP3 Mini Hi-Fi System FWM589 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MP3 Mini Hi-Fi System FWM589, 5 discs, 2 W, FM, LW, MW, Digital, FTD, 1 W

Long summary description Philips MP3 Mini Hi-Fi System FWM589:
This is an auto-generated long summary of Philips MP3 Mini Hi-Fi System FWM589 based on the first three specs of the first five spec groups.

Philips MP3 Mini Hi-Fi System FWM589. Number of optical discs: 5 discs. Peak Music Power Output (PMPO): 2 W. Supported radio bands: FM, LW, MW, Tuner type: Digital. Display type: FTD. Power consumption (standby): 1 W

Design
Optical disc player *
Yes
Number of optical discs
5 discs
Multimedia
Peak Music Power Output (PMPO)
2 W
Radio
Supported radio bands *
FM, LW, MW
Radio Data System (RDS)
Yes
Tuner type
Digital
Preset stations quantity
40
Display
Display type
FTD
Performance
MP3 playback
Yes
Power
Power consumption (standby)
1 W
Weight & dimensions
Weight
21 kg
Center speaker dimensions (WxDxH)
345 x 322 x 240 mm
Packaging content
Handheld remote control
Yes
Other features
I/O ports
Aux in Headphone out USB Composite video (CVBS) out FM antenna MW antenna
Dimensions (WxDxH)
265 x 396 x 322 mm
Power requirements
230V, 50Hz
Speakers
3-way, Bass reflex
Audio system
Stereo, Dynamic Bass Boost, Game Sound, MIX-IT
CD-R playback
Yes
CD-RW playback
Yes