Kodak Alaris logo

Kodak Alaris 179 6747 Flatbed

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83102
Info modified on:
21 Oct 2022, 10:14:32
Long product name Kodak Alaris 179 6747 Flatbed:

A3, Flatbed, 2 m cable

Kodak Alaris 179 6747 Flatbed:

Includes:
A3 flatbed with black background and 2-meter (6-ft.) cable
Usage:
for scanning exception documents. Accommodates document sizes up to A3 / 297 x 420 mm (11.69 x 16.54 in.) or tabloid size (11 x 17 in.)

Short summary description Kodak Alaris 179 6747 Flatbed:

Kodak Alaris 179 6747, Flatbed

Long summary description Kodak Alaris 179 6747 Flatbed:

Kodak Alaris 179 6747. Type: Flatbed, Device compatibility: Scanner, Brand compatibility: Kodak, Compatibility: i1200, i1300

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.