Великие реки Охота-3, 1000 W, Barbecue, Electric, Tabletop, Grate, Black
Великие реки Охота-3. Total power: 1000 W, Type: Barbecue, Heat source: Electric. Form factor: Tabletop, Top surface type: Grate, Product colour: Black. Number of legs: 4 leg(s)