Uponor PR4512075 plumbing fitting

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174
Info modified on:
08 Jul 2022, 13:24:21
Long product name Uponor PR4512075 plumbing fitting:

Uponor ProPEX LF Brass Saddle Adapter, 2' / 3/4' PP-RCT x 3/4' PEX, for Outlet Fusion

Short summary description Uponor PR4512075 plumbing fitting:

Uponor PR4512075, Polypropylene (PP), 23,44 bar, 82 °C, ASTM F1960, ASTM E84, NSF-14, ASTM F2389, CSA B137.11, 92 g

Long summary description Uponor PR4512075 plumbing fitting:

Uponor PR4512075. Material: Polypropylene (PP), Maximum pressure: 23,44 bar, Temperature (max): 82 °C. Weight: 92 g

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.