Tripp Lite logo

Tripp Lite UR050-006-UDA USB cable USB 2.0 1,83 m USB A Micro-USB B Black

Data-sheet quality:
created/standardized by Icecat
Product views:
82516
Info modified on:
10 Aug 2024, 09:53:28
Bullet Points Tripp Lite UR050-006-UDA USB cable USB 2.0 1,83 m USB A Micro-USB B Black:
  • - Next Generation USB Digital Device Connector
  • - Provides both Data and Power transfers
  • - USB 2.0 480Mbps Transfer rates
  • - Up / Down Angle Reversible "A" Male to Micro-B Male
Warranty:
Lifetime limited
Long product name Tripp Lite UR050-006-UDA USB cable USB 2.0 1,83 m USB A Micro-USB B Black:

Universal Reversible USB 2.0 Cable (Up / Down Angle Reversible A to Micro-B M/M), 6 ft. (1.83 m)

Tripp Lite UR050-006-UDA USB cable USB 2.0 1,83 m USB A Micro-USB B Black:

USB Up / Down Angle Reversible A Male to Micro-B Male, 6-ft.
480Mbps USB 2.0 Data Transfer Rates
Data and Power transference

Short summary description Tripp Lite UR050-006-UDA USB cable USB 2.0 1,83 m USB A Micro-USB B Black:

Tripp Lite UR050-006-UDA, 1,83 m, USB A, Micro-USB B, USB 2.0, Male/Male, Black

Long summary description Tripp Lite UR050-006-UDA USB cable USB 2.0 1,83 m USB A Micro-USB B Black:

Tripp Lite UR050-006-UDA. Cable length: 1,83 m. Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0,48 Gbit/s, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.