Tripp Lite logo

Tripp Lite U024-003-5P-PM USB cable 0,91 m Black

Data-sheet quality:
created/standardized by Icecat
Product views:
107340
Info modified on:
10 Aug 2024, 09:44:05
Bullet Points Tripp Lite U024-003-5P-PM USB cable 0,91 m Black:
  • - Supports data transfer speeds up to 480 Mbps
  • - 5-pin PCB header connects to computer’s motherboard
  • - USB-A port attaches with included screws
  • - Corrosion-resistant gold-plated contacts
  • - Backward compatible with previous USB generations
Warranty:
Lifetime limited
Long product name Tripp Lite U024-003-5P-PM USB cable 0,91 m Black:

USB 2.0 Panel Mount Cable, 5-Pin Motherboard IDC to USB-A (F/F), 3 ft. (0.91 m)

Tripp Lite U024-003-5P-PM USB cable 0,91 m Black:

The U024-003-5P-PM USB 2.0 Hi-Speed Panel Mount Cable connects to a computer’s motherboard to add a panel-mounted USB Type-A port. In addition to the front panel of a computer, the USB-A port can be installed in a trade show booth, retail kiosk or teacher’s or lecturer’s podium, allowing you to conveniently connect a thumb drive or other USB device. The PCB header terminates on almost any five-pin motherboard.

The 3-ft. (0.91 m) cable supports data transfer rates up to 480 Mbps and is backward compatible with previous USB generations. Gold-plated contacts resist corrosion and ensure optimal signal transfer. Premium double-shielded cables with aluminum braid and aluminum Mylar foil feature twisted 28 AWG data lines and 24 AWG power lines. PVC jacket with molded connectors and integral strain relief provides durability and long life. Mounting screws included.

Short summary description Tripp Lite U024-003-5P-PM USB cable 0,91 m Black:

Tripp Lite U024-003-5P-PM, 0,91 m, Black

Long summary description Tripp Lite U024-003-5P-PM USB cable 0,91 m Black:

Tripp Lite U024-003-5P-PM. Cable length: 0,91 m. Connector contacts plating: Gold, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.