Tripp Lite logo

Tripp Lite SRCABLEVRT6HD2F rack accessory Cable management panel

Data-sheet quality:
created/standardized by Icecat
Product views:
30874
Info modified on:
10 Aug 2024, 11:49:04
Bullet Points Tripp Lite SRCABLEVRT6HD2F rack accessory Cable management panel:
  • - Neatly organizes fiber, copper and coaxial cables in your 2- or 4-post open frame rack
  • - High-capacity 6 in. width allows installation and routing of larger cable bundles
  • - Splits into four 3.5 ft. sections to allow customization and multiple installation options
  • - Fingers and pass-through holes permit easy routing and separation of bundled cables
  • - Features button mounts for toolless installation in an EIA-standard 19 in. rack
Warranty:
5-year limited
Long product name Tripp Lite SRCABLEVRT6HD2F rack accessory Cable management panel:

High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 6 in. Wide, Yellow/Black, 7 ft. (2.2 m)

Tripp Lite SRCABLEVRT6HD2F rack accessory Cable management panel:

7 ft. Vertical Cable Manager Keeps Your Rack Looking Neat and Organized
Easy to mount along the side of your open frame rack, the SmartRack® SRCABLEVRT6HD2F neatly organizes fiber optic, copper and coax cable bundles. This vertical manager maintains proper bend radius to eliminate stress on the cables connecting your network devices. Fingers on either side allow convenient access to cabling for routing and separation of bundles. The high-capacity six-inch (15.2-centimeter) width and 11.4-inch (29-centimeter) depth on both sides allows the installation and routing of large cable bundles. The cable manager is made from cold-rolled steel with a yellow finish on one side to help you designate fiber-specific cable management spaces.

3.5 ft. Sections Allow Flexibility in Mounting
The double-sided SRCABLEVRT6HD2F splits into four 3.5-foot (1.1-meter) sections to give you more installation options while maintaining the same mounting points as the single-sided version (SRCABLEVRT6HD and SRCABLEVRT6HDFC, sold separately). All assembly hardware is included. No hardware is required for toolless 0U vertical installation in an EIA-standard 19-inch 2-post or 4-post open frame rack.

Short summary description Tripp Lite SRCABLEVRT6HD2F rack accessory Cable management panel:

Tripp Lite SRCABLEVRT6HD2F, Cable management panel, Black, Yellow, Steel, 154,4 mm, 698,5 mm, 2103,6 mm

Long summary description Tripp Lite SRCABLEVRT6HD2F rack accessory Cable management panel:

Tripp Lite SRCABLEVRT6HD2F. Type: Cable management panel, Product colour: Black, Yellow, Housing material: Steel. Width: 154,4 mm, Depth: 698,5 mm, Height: 2103,6 mm. Quantity per pack: 1 pc(s)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.