Tripp Lite logo

Tripp Lite PS6B35W power extension 3 m 6 AC outlet(s) Indoor White

Data-sheet quality:
created/standardized by Icecat
Product views:
79880
Info modified on:
10 Aug 2024, 11:33:43
Bullet Points Tripp Lite PS6B35W power extension 3 m 6 AC outlet(s) Indoor White:
  • - 6 BS1363A outlets distribute power to appliances, tools, lighting and other electronics
  • - Individually switched outlets let you conserve energy by turning off outlets not in use
  • - 3 m cord with BS1363A plug offers flexible placement in relation to an AC wall outlet
  • - Rear keyhole slots enable mounting to desk or workbench for easy access to outlets
  • - 13A circuit breaker shuts down all UK outlets for safety in case of overload
Warranty:
Lifetime limited
Long product name Tripp Lite PS6B35W power extension 3 m 6 AC outlet(s) Indoor White:

6-Outlet Power Strip - British BS1363A Outlets, Individually Switched, 220-250V, 13A, 3 m Cord, White

Tripp Lite PS6B35W power extension 3 m 6 AC outlet(s) Indoor White:

46.5 cm Power Strip Delivers Electricity to 6 Devices at the Same Time
Compatible with standard electrical equipment, this Protect It!® power strip features six BS1363A outlets and a durable white plastic housing. It is ideal for powering almost anything with a compatible plug, including computers and mobile devices to appliances and power tools.

Individual On/Off Switches Save Energy and Money
All six outlets have individual on/off switches, so if you aren’t using the device plugged into it, you can power off the outlet to save energy and lower your electric bill.

Designed to Give You Flexibility in Placing the Power Strip Where It’s Most Needed
The power strip features a space-saving right-angle BS1363A plug that helps you connect to a wall outlet located behind furniture that is placed flush against the wall. The plug is attached to a 3-meter power cord, which gives you more choices in placing the power strip away from the connected AC outlet.

Vertical or Horizontal Mounting for Desks and Workbenches
Keyhole-shaped mounting slots on the back of the power strip allow you to permanently install it on any flat surface, including walls, with user-supplied hardware.

Premium Circuit Breaker Designed for Protecting Your Valuable Equipment
An integrated 13A circuit breaker protects all outlets and automatically cuts power if the protection circuit is incapacitated, preventing equipment damage.

Short summary description Tripp Lite PS6B35W power extension 3 m 6 AC outlet(s) Indoor White:

Tripp Lite PS6B35W, 3 m, Indoor, Type G (BS 1363), Type G, Plastic, White

Long summary description Tripp Lite PS6B35W power extension 3 m 6 AC outlet(s) Indoor White:

Tripp Lite PS6B35W. Cable length: 3 m, Placement supported: Indoor, AC outlet types: Type G (BS 1363). AC outlets quantity: 6 AC outlet(s). AC input voltage: 220 - 250 V, AC input frequency: 50 - 60 Hz, Maximum current: 13 A. Width: 86,4 mm, Depth: 76,2 mm, Height: 464,8 mm. Number of products included: 1 pc(s), Package width: 99,1 mm, Package depth: 86,4 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.