Tripp Lite logo

Tripp Lite P561-18N DVI cable 0,46 m DVI-D Black

Data-sheet quality:
created/standardized by Icecat
Product views:
89648
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points Tripp Lite P561-18N DVI cable 0,46 m DVI-D Black:
  • - Superior molded cables with foil/braid shielding for maximum EMI/RFI protection
  • - Compatible with Flat Panel Displays, Digital CRT Displays and Projectors
  • - Resolutions up to 1920 x 1200
  • - High Speed Digital Transmission to 4.95Gbps
Warranty:
Lifetime limited
Long product name Tripp Lite P561-18N DVI cable 0,46 m DVI-D Black:

DVI Single Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 18-in. (45.72 cm)

Tripp Lite P561-18N DVI cable 0,46 m DVI-D Black:

Superior molded cables with foil/braid shielding for maximum EMI/RFI protection
Single Link digital signaling for transmission speeds to 4.95Gbps and 1920 x 1200 resolution
Gold plated contacts ensure excellent conductivity
Meets DVI DDWG Standard
For use with Digital CRT displays, Flat Panel Displays, HDTV and Projectors

Short summary description Tripp Lite P561-18N DVI cable 0,46 m DVI-D Black:

Tripp Lite P561-18N, 0,46 m, DVI-D, DVI-D, Male, Male, Black

Long summary description Tripp Lite P561-18N DVI cable 0,46 m DVI-D Black:

Tripp Lite P561-18N. Cable length: 0,46 m, Connector 1: DVI-D, Connector 2: DVI-D. Package width: 177,8 mm, Package depth: 12,7 mm, Package height: 228,6 mm. Master (outer) case width: 304,8 mm, Master (outer) case length: 25,4 mm, Master (outer) case height: 355,6 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.