location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P504-010 VGA cable 3 m VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P504-010 VGA High-Resolution RGB Coaxial Cable with Audio (HD15 and 3.5mm M/M), 10 ft. (3.05 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P504-010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332135797 show
Category: VGA Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P504-010 VGA cable 3 m VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Superior molded cables with foil-shielding for maximum EMI/RFI protection
  • - VW-1 and CM Rated Jacketing
  • - 3.5mm Stereo Plugs
Warranty: Lifetime limited
Long product name Tripp Lite P504-010 VGA cable 3 m VGA (D-Sub) Black :
The long product name of Tripp Lite P504-010 VGA cable 3 m VGA (D-Sub) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VGA High-Resolution RGB Coaxial Cable with Audio (HD15 and 3.5mm M/M), 10 ft. (3.05 m)
More>>>
Tripp Lite P504-010 VGA cable 3 m VGA (D-Sub) Black:
The official description of Tripp Lite P504-010 VGA cable 3 m VGA (D-Sub) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Extend both Video and Audio signals
Superior molded cables with foil-shielding for maximum EMI/RFI protection
Constructed from mini-coax (RGB) and paired video wire construction for superior signal quality.
HD15 male to HD15 male molded connectors
Computer side Audio Pigtail: 8in Display side Audio Pigtail: 24in
VW-1 and CM Rated Jacketing

Short summary description Tripp Lite P504-010 VGA cable 3 m VGA (D-Sub) Black:
This short summary of the Tripp Lite P504-010 VGA cable 3 m VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P504-010, 3 m, VGA (D-Sub), VGA (D-Sub), Male, Male, Black

Long summary description Tripp Lite P504-010 VGA cable 3 m VGA (D-Sub) Black:
This is an auto-generated long summary of Tripp Lite P504-010 VGA cable 3 m VGA (D-Sub) Black based on the first three specs of the first five spec groups.

Tripp Lite P504-010. Cable length: 3 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Height: 254 mm, Width: 203,2 mm. Weight: 360 g, Package width: 203,2 mm, Package depth: 12,7 mm. Master (outer) case width: 457,2 mm, Master (outer) case length: 25,4 mm, Master (outer) case height: 508 mm

Features
Cable length *
3 m
Connector 1 *
VGA (D-Sub)
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Black
Audio connector
Yes
Country of origin
China
Quantity per pack *
1 pc(s)
Other features
Height
254 mm
Width
203,2 mm
Weight & dimensions
Weight
360 g
Package width
203,2 mm
Package depth
12,7 mm
Package height
254 mm
Package weight
360 g
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332135794
Master (outer) case width
457,2 mm
Master (outer) case length
25,4 mm
Master (outer) case height
508 mm
Master (outer) case weight
22,9 kg
Quantity per master (outer) case
10 pc(s)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)