Tripp Lite logo

Tripp Lite P007-012 power cable Black 3,7 m NEMA 5-15P C13 coupler

Data-sheet quality:
created/standardized by Icecat
Product views:
145228
Info modified on:
10 Aug 2024, 09:46:20
Warranty:
Lifetime limited warranty
Long product name Tripp Lite P007-012 power cable Black 3,7 m NEMA 5-15P C13 coupler:

Heavy-Duty Computer Power Cord Lead Cable, 15A, 14AWG (NEMA 5-15P to IEC-320-C13), 3.66 m (12-ft.)

Tripp Lite P007-012 power cable Black 3,7 m NEMA 5-15P C13 coupler:

Use Tripp Lite's P007-012 in server applications that require a higher rated, heavier gauge cable. C13 to 5-15P connectors, 3 x 14 AWG conductors, 15A / 125V rating.

- C13 to 5-15P Power Cable, 3.66 m (12-ft.)
- Molded, Heavy-Duty Power Cable, 12 ft.
- IEC-60320-C13 to NEMA 5-15P
- 14 AWG x 3C, SJT, 15A, 125 Volt
- RoHS Compliant
- UL Listed

Short summary description Tripp Lite P007-012 power cable Black 3,7 m NEMA 5-15P C13 coupler:

Tripp Lite P007-012, 3,7 m, NEMA 5-15P, C13 coupler, 125 V, 15 A

Long summary description Tripp Lite P007-012 power cable Black 3,7 m NEMA 5-15P C13 coupler:

Tripp Lite P007-012. Cable length: 3,7 m, Connector 1: NEMA 5-15P, Connector 2: C13 coupler. Input voltage: 125 V, Input current: 15 A

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.