Tripp Lite logo

Tripp Lite P006-004-BL power cable Black 1,2 m NEMA 5-15P C13 coupler

Data-sheet quality:
created/standardized by Icecat
Product views:
143890
Info modified on:
10 Aug 2024, 09:47:43
Warranty:
Lifetime limited warranty
Long product name Tripp Lite P006-004-BL power cable Black 1,2 m NEMA 5-15P C13 coupler:

Universal Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13 with Blue Plugs), 1.22 m (4-ft.)

Tripp Lite P006-004-BL power cable Black 1,2 m NEMA 5-15P C13 coupler:

Tripp Lite's line of Color-Coded AC Power Cords offer quick identification of your computer cables. This 1.22 m (4-ft.) cable with Blue connectors will replace the power cable on most computers and peripherals that have a removable power cord. Cable features an AC style plug (NEMA 5-15P) on one end and a computer style receptacle (IEC-320-C13) on the other end. UL Listed. Tripp Lite warrants this product to be free from defects in materials and workmanship for life.
- Blue color-coded 5-15P and C13 connectors
- 18AWG, 10A, 125V
- UL Listed

- 1.22 m (4-ft.) 5-15P to C13 Power Cord with Blue Connectors
- Blue color-coded 5-15P to C13 connectors
- 1.22 m (4-ft.) replacement power cable for a PC, printer, monitor, etc.
- 18AWG, 10AMP, 125Volt
- Tripp Lite Limited Lifetime Warranty
- UL Listed

Short summary description Tripp Lite P006-004-BL power cable Black 1,2 m NEMA 5-15P C13 coupler:

Tripp Lite P006-004-BL, 1,2 m, NEMA 5-15P, C13 coupler, 125 V, 10 A

Long summary description Tripp Lite P006-004-BL power cable Black 1,2 m NEMA 5-15P C13 coupler:

Tripp Lite P006-004-BL. Cable length: 1,2 m, Connector 1: NEMA 5-15P, Connector 2: C13 coupler. Input voltage: 125 V, Input current: 10 A

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.