Tripp Lite logo

Tripp Lite N261-S01-BK networking cable Black 0,3 m Cat6a U/UTP (UTP)

Data-sheet quality:
created/standardized by Icecat
Product views:
97589
Info modified on:
10 Aug 2024, 11:38:47
Bullet Points Tripp Lite N261-S01-BK networking cable Black 0,3 m Cat6a U/UTP (UTP):
  • - Over 38% slimmer than standard Cat6a cables
  • - Easy to route through cable management panels
  • - Supports Ethernet speeds up to 10 Gbps
  • - Snagless RJ45 design protects tabs from damage
  • - High-quality 28 AWG stranded copper wire
Warranty:
Lifetime limited
Long product name Tripp Lite N261-S01-BK networking cable Black 0,3 m Cat6a U/UTP (UTP):

Cat6a 10G Snagless Molded Slim UTP Ethernet Cable (RJ45 M/M), Black, 1 ft. (0.31 m)

Tripp Lite N261-S01-BK networking cable Black 0,3 m Cat6a U/UTP (UTP):

The N261-S01-BK Cat6a 10G Snagless Molded Slim UTP Network Patch Cable (M/M) is ideal for connecting network components like computers, servers, routers, printers, patch panels and switches in high-density data centers. Designed for fast transmission and excellent signal quality, this 1-ft. (0.31 m) black cable ensures peak performance throughout your local area network (LAN).

Manufactured from 28 AWG copper wire, the four-pair stranded UTP N261-S01-BK delivers Ethernet speeds up to 10 Gbps. Protected by a PVC jacket, this cable is more than 38% smaller in diameter than standard Cat6a cable, which increases airflow in tight spaces and makes it easier to install around corners and through cable management panels.

RJ45 male connectors are conducive to an accurate signal transfer, improving near-end crosstalk (NeXT) performance to 500 MHz. The snagless design protects the locking tabs against being damaged or broken off during installation. Integral strain relief gives the cable extra flexibility, reduces stress, and helps the cable and connectors move freely without cracking.

Each cable has been tested and certified using Fluke® test equipment. It supports IEEE 802.3af, is DTE power compliant and is compatible with T568A/T568B wiring.

Short summary description Tripp Lite N261-S01-BK networking cable Black 0,3 m Cat6a U/UTP (UTP):

Tripp Lite N261-S01-BK, 0,3 m, Cat6a, U/UTP (UTP), RJ-45, RJ-45, Black

Long summary description Tripp Lite N261-S01-BK networking cable Black 0,3 m Cat6a U/UTP (UTP):

Tripp Lite N261-S01-BK. Cable length: 0,3 m, Cable standard: Cat6a, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 10000 Mbit/s, Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.