Tripp Lite logo

Tripp Lite N235-001 wire connector RJ45 F Black

Data-sheet quality:
created/standardized by Icecat
Product views:
169773
Info modified on:
01 Jul 2024, 13:01:58
Bullet Points Tripp Lite N235-001 wire connector RJ45 F Black:
  • - Extends the length of two Category 6 patch cables
  • - Straight-Thru Wiring
  • - Rated to 250mhz
Warranty:
Lifetime limited
Long product name Tripp Lite N235-001 wire connector RJ45 F Black:

Cat6 Straight Through Modular In-line Snap-in Coupler (RJ45 F/F), TAA

Tripp Lite N235-001 wire connector RJ45 F Black:

Use this Category 6 Straight-Through Coupler to extend the length of Cat6 patch cords, or use in standard data wall plates to provide feed-through patching. Keystone design allows the coupler to be used as a stand-alone unit or mounted in a face plate. Meets EIA/TIA Cat6 specifications.

Short summary description Tripp Lite N235-001 wire connector RJ45 F Black:

Tripp Lite N235-001, RJ45 F, Black, Gold, TAA, RoHS, 1 pc(s), 102,1 mm

Long summary description Tripp Lite N235-001 wire connector RJ45 F Black:

Tripp Lite N235-001. Connector(s): RJ45 F, Product colour: Black, Connector contacts plating: Gold. Quantity per pack: 1 pc(s). Package width: 102,1 mm, Package depth: 12,7 mm, Package height: 141 mm. Country of origin: Taiwan, Master (outer) case width: 300 mm, Master (outer) case length: 134,9 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.