Intel Core i3-3217U (3M Cache, 1.80 GHz), 39.624 cm (15.6 ") 1366 x 768 TFT (HD), 4GB DDR3, 750GB HDD, Intel HD Graphics 4000, DVD Super Multi DL, Fast Ethernet, WLAN 802.11 b/g/n, Bluetooth 4.0 + LE, USB 3.0 x 1, USB 2.0 x 2, RGB, HDMI, WebCam, Windows 8.1 64-bit
Toshiba Satellite C50-B-11L, Intel® Core™ i3, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB
Toshiba Satellite C50-B-11L. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3217U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product colour: Black