location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom GO 50 navigator Fixed 12,7 cm (5") Touchscreen 235 g Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GO 50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1FC5.054.00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636926071260 show
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122692
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:09:58
The date of the most recent change of this product data-sheet in Icecat.
TomTom 1FC5.054.00 user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TomTom GO 50 navigator Fixed 12,7 cm (5") Touchscreen 235 g Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed 12,7 cm (5") Black, Silver
  • - Auto
  • - Lane guidance
  • - Touchscreen Widescreen 480 x 272 pixels
  • - Bluetooth
  • - Built-in speaker(s)
Long product name TomTom GO 50 navigator Fixed 12,7 cm (5") Touchscreen 235 g Black, Silver :
The long product name of TomTom GO 50 navigator Fixed 12,7 cm (5") Touchscreen 235 g Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GO 50
More>>>
Short summary description TomTom GO 50 navigator Fixed 12,7 cm (5") Touchscreen 235 g Black, Silver:
This short summary of the TomTom GO 50 navigator Fixed 12,7 cm (5") Touchscreen 235 g Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom GO 50, Multi, Internal, Western Europe, 12,7 cm (5"), 480 x 272 pixels, 16:9

Long summary description TomTom GO 50 navigator Fixed 12,7 cm (5") Touchscreen 235 g Black, Silver:
This is an auto-generated long summary of TomTom GO 50 navigator Fixed 12,7 cm (5") Touchscreen 235 g Black, Silver based on the first three specs of the first five spec groups.

TomTom GO 50. Languages support: Multi. Antenna: Internal. Map coverage: Western Europe. Display diagonal: 12,7 cm (5"), Display resolution: 480 x 272 pixels, Native aspect ratio: 16:9. Storage media type: Flash, Compatible memory cards: MicroSD (TransFlash), Internal storage capacity: 8 GB

Lifetime TomTom Traffic via Smartphone
Lifetime TomTom Traffic via Smartphone

Receive real-time traffic information via your smartphone for the lifetime of your device. Always know where delays are and if a faster route is available.

3 months Speed Cameras
3 months Speed Cameras

Drive with the latest speed camera locations, updated for 3 months at no extra costs.

Advanced Lane Guidance
Advanced Lane Guidance

Clearly see which lane to take at key junctions on your sat nav. No more sudden lane changes or missed turnings.

Tap & Go
Tap & Go

Simply tap your favourite destination on the map, and your navigation device will find the fastest route to get you there.

Speak & Go
Speak & Go

Control your TomTom navigation device with your voice and tell it where you want to go.

Free Updates
Free Updates

Enjoy regular free software updates, which include innovative new features, and benefit from the best navigation experience.

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:16:17
Uk has collected 10 expert reviews for TomTom GO 50 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techradar.com
Updated:
2017-03-01 09:16:17
It feels as if we've been predicting the end of the sat nav for years, and yet here we are, taking another one out for testing on the open road. The smartphone may offer the next best solution, but plenty of drivers still prefer a dedicated navigation dev...
Good Good value for money, Lifetime TomTom Traffic, Decent, size screen...
Bad Smartphone connection needed for timely info, Resistive touchscreen...
Bottom line The resistive touchscreen is a little antiquated, but TomTom's Go 50 offers a lot of other good stuff in an affordable device: lifetime Traffic and European map data, weather warnings and a large 5-inch display. If you can't justify splashing out on a fan...
80%
techradar.com/au/
Updated:
2017-03-01 09:16:17
It feels as if we've been predicting the end of the sat nav for years, and yet here we are, taking another one out for testing on the open road. The smartphone may offer the next best solution, but plenty of drivers still prefer a dedicated navigation dev...
Good Good value for money, Lifetime TomTom Traffic, Decentsize screen...
Bad Smartphone connection needed for timely info, Resistive touchscreen...
Bottom line The resistive touchscreen is a little antiquated, but TomTom's Go 50 offers a lot of other good stuff in an affordable device: lifetime Traffic and European map data, weather warnings and a large 5-inch display. If you can't justify splashing out on a fan...
80%
trustedreviews.com
Updated:
2017-03-01 09:16:17
What is the TomTom GO 50? The TomTom GO 50 sits in the middle of the basic GO x0 range, which is just above the entry-level Start series and offers a lifetime subscription to TomTom's brilliant Traffic service. The GO 50 is the 5-inch version, and is ther...
Good Lifetime TomTom Traffic, Lifetime European maps, Great value...
Bad Live services require smartphone connection, Relatively low-resolution resistive touchscreen...
Bottom line The TomTom GO 50 marks the introduction of weather warnings, but the great value it represents for a 5-inch sat-nav is the main attraction...
90%
techadvisor.co.uk
Updated:
2017-03-01 09:16:17
The TomTom Go 50 is a 5in satnav that's preloaded with maps for the whole of Europe, and has TomTom's latest interface. Here's our TomTom Go 50 review. Do you still need a standalone satnav these days? If you own a smartphone , it will probably have a sa...
Bottom line The TomTom Go 50 is a great satnav with lots of useful features, including voice recognition that doesn't require you to touch the screen. You'll need a compatible smartphone and data tariff to make the most of it and benefit from timely information on tr...
70%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer TomTom GO 50 navigator Fixed 12,7 cm (5") Touchscreen 235 g Black, Silver:
Disclaimer

Lifetime TomTom Traffic: Receive TomTom Traffic for the life of your product. For more information, visit tomtom.com/lifetime.